EN
  • EN
  • DE
  • IT

AR0239SRSC15SUEA0-DR-E

Part No AR0239SRSC15SUEA0-DR-E
Manufacturer ON Semiconductor
Catalog Custom Parts (0 - A)
Description 2MP 1/3 Cis So
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218466-AR0239SRSC15SUEA0-DR-E
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR0239SRSC15SUEA0-DR-E CAD Model

Description

The AR0239SRSC15SUEA0-DR-E is a cutting-edge image sensor from ON Semiconductor, designed to deliver exceptional image quality and performance for a wide range of applications. This sensor is part of ON Semiconductor's AR0239 CMOS digital image sensor family, which is renowned for its high sensitivity, flexibility, and advanced imaging capabilities.

Key Features

  • Resolution: The sensor boasts a high-resolution 2.3 Megapixel (MP) capacity, which is capable of capturing images at 1928 x 1088 pixels, ensuring crisp and clear visuals for both still and moving images.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the AR0239SRSC15SUEA0-DR-E provides excellent image quality with low noise levels, making it ideal for applications requiring detailed image capture.
  • Frame Rate: It supports a high frame rate of up to 60 frames per second (fps) at full resolution, allowing for smooth video capture and the ability to record fast-moving objects without motion blur.
  • Dynamic Range: The sensor features an impressive dynamic range, which enables it to capture high-quality images in challenging lighting conditions, from bright sunlight to low-light environments.
  • Interface: Equipped with a Serial Camera Control Bus (SCCB) interface, the AR0239SRSC15SUEA0-DR-E allows for easy integration and communication with a wide range of processors and controllers.

Applications

The versatility of the AR0239SRSC15SUEA0-DR-E makes it suitable for a diverse array of applications, including:

  • Advanced driver-assistance systems (ADAS)
  • Surveillance and security cameras
  • Industrial and machine vision systems
  • Medical imaging devices
  • Drones and other unmanned aerial vehicles (UAVs)

Quality and Reliability

ON Semiconductor is committed to providing high-quality, reliable components. The AR0239SRSC15SUEA0-DR-E image sensor is designed to meet rigorous standards, ensuring stable operation and longevity in a range of environmental conditions.

In summary, the AR0239SRSC15SUEA0-DR-E from ON Semiconductor is an advanced image sensor that offers high resolution, fast frame rates, and excellent dynamic range, making it an ideal choice for applications requiring top-notch visual performance.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess