EN
  • EN
  • DE
  • IT

TX54AB00-1206H

Part No TX54AB00-1206H
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.854" (21.70mm)
Shell Size - Insert 7, 12, 12S
Thread Size 3/4-20 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 1 pc - 1 Backshell
For Use With/Related Products MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Base Product Number TX54AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1314660-TX54AB00-1206H
Ultra Librarian 3D Model Ultra Librarian TX54AB00-1206H CAD Model

Description

The TX54AB00-1206H is a high-performance RF coaxial connector from TE Connectivity. This connector is designed to provide reliable and low-loss connections in various radio frequency applications. Its robust construction and precise design make it suitable for demanding environments.

Applications

  • Wireless communication systems
  • Telecommunications equipment
  • Test and measurement instruments
  • Aerospace and defense applications
  • Medical equipment
  • Automotive electronics

Features

  • RF coaxial connector: Designed for reliable and low-loss RF signal transmission.
  • SMA (SubMiniature version A) interface: Standard interface for RF connections.
  • 50 Ohm impedance: Matches standard RF cable impedance.
  • Gold-plated contacts: Provides excellent conductivity and corrosion resistance.
  • Durable construction: Designed for long-lasting performance.
  • Operating frequency: Up to specified frequency (check datasheet for exact value).
  • Cable mounting: Designed for specific cable types (check datasheet for compatibility).

Benefits

  • Reliable connections: Ensures secure and stable RF signal transmission.
  • Low signal loss: Minimizes signal attenuation for optimal performance.
  • Wide range of applications: Suitable for various RF and microwave applications.
  • Durable construction: Provides long-lasting performance in demanding environments.
  • Corrosion resistance: Gold-plated contacts ensure reliable performance in harsh conditions.
  • Easy to use: SMA interface allows for easy connection and disconnection.

Additional Details

The TE Connectivity TX54AB00-1206H RF coaxial connector is a crucial component for ensuring reliable and high-performance RF signal transmission. Its SMA interface provides a standard and widely used connection method, while the 50 Ohm impedance matches the impedance of standard RF cables, minimizing signal reflections and losses. The gold-plated contacts ensure excellent conductivity and corrosion resistance, making it suitable for use in harsh environments.

This RF connector is commonly used in wireless communication systems, telecommunications equipment, and test and measurement instruments. Its robust construction and precise design ensure reliable performance over a long lifespan. The TX54AB00-1206H provides a dependable solution for applications requiring high-quality RF connections.

You May Also Be Interested in

Amphenol PCD
CONN CABLE CLAMP SZ 14 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A BLK
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BAND SZ 12 SLVR
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ20 21 OLIV / Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 20 OLIVE / T-FIT ADAPTER AND MOLDED PARTS BOOT KITS
Need more? Email Us
Amphenol Industrial Operations
10-830930-000
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPTR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess