EN
  • EN
  • DE

AR0144CSSM00SUKA0-CPBR

Part No AR0144CSSM00SUKA0-CPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply -
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355777-AR0144CSSM00SUKA0-CPBR
Ultra Librarian 3D Model Ultra Librarian AR0144CSSM00SUKA0-CPBR CAD Model

Description

Product Overview: AR0144CSSM00SUKA0-CPBR

The AR0144CSSM00SUKA0-CPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor. This sensor is designed to deliver superior image quality with its 1/4-inch optical format and a 1.0 Megapixel resolution. The sensor's advanced pixel technology provides excellent low-light performance, making it an ideal choice for a wide range of applications, including security, surveillance, industrial, and automotive.

Key Features:

  • Resolution: The AR0144CSSM00SUKA0-CPBR boasts a high-resolution 1.0 Megapixel (1280 x 800) that captures images with clarity and detail.
  • Frame Rate: It offers a high frame rate of up to 60 frames per second (fps) at full resolution, allowing for smooth video capture and minimal motion blur.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, the sensor ensures high sensitivity and improved signal-to-noise ratio, producing crisp images even in challenging lighting conditions.
  • Shutter: The global shutter feature ensures that all pixels are exposed at the same time, eliminating the distortion typically seen with moving objects when using a rolling shutter.
  • Interface: The sensor is equipped with a versatile HiSPi interface that supports high data bandwidth, allowing for fast image processing and transmission.
  • Dynamic Range: It offers an impressive dynamic range, capturing both bright and dark areas of a scene with reduced noise and improved contrast.
  • Monochrome: As a monochrome sensor, the AR0144CSSM00SUKA0-CPBR is optimized for applications requiring high sensitivity without the need for color data.

Applications:

The sensor's robust design and advanced features make it suitable for a variety of applications:

  • Security and surveillance cameras
  • Industrial vision systems
  • Automotive and vehicular camera systems
  • Machine vision and robotics
  • Medical imaging

ON Semiconductor's AR0144CSSM00SUKA0-CPBR is a powerful and versatile image sensor that meets the demanding requirements of modern imaging solutions. Its combination of high resolution, fast frame rates, and excellent low-light performance makes it a top choice for professionals seeking a reliable and high-quality sensor for their imaging needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1707 $63.5121
7+ $17.3709 $121.5963
11+ $16.8280 $185.1080
15+ $16.2852 $244.2780
19+ $15.7424 $299.1056
25+ $14.1139 $352.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess