EN
  • EN
  • DE

AR0143ATSC00XUEA1-DPBR

Part No AR0143ATSC00XUEA1-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 1MP 1/4 CIS / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Tray
Product Status Active
Base Product Number AR0143
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 971205-AR0143ATSC00XUEA1-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0143ATSC00XUEA1-DPBR CAD Model

Description

The AR0143ATSC00XUEA1-DPBR is a state-of-the-art CMOS digital image sensor from ON Semiconductor. This sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it ideal for applications in automotive, surveillance, and industrial imaging systems.

Key Features

  • Resolution: The sensor boasts a 1/4-inch optical format with a 1.0 Megapixel resolution, providing clear and detailed images at 1280 x 800 pixels.
  • Pixel Size: Each pixel measures 3.0 µm x 3.0 µm, allowing for excellent pixel performance and sensitivity.
  • Frame Rate: It is capable of capturing high-speed images with a maximum frame rate of 45 frames per second at full resolution.
  • Image Processing: Features advanced image processing functions, including automatic exposure control, automatic white balance, and automatic black-level calibration for simplified camera system design and operation.
  • Interface: Offers a flexible interface with a four-lane MIPI CSI-2 serial output, facilitating easy integration into a wide range of systems.
  • Advanced 3D Noise Reduction: The sensor incorporates advanced 3D noise reduction technology to reduce image noise and improve visual quality in low-light conditions.
  • Operational Versatility: Designed to operate in a wide temperature range, making it suitable for outdoor and demanding industrial environments.

Applications

The AR0143ATSC00XUEA1-DPBR is versatile and can be used in various applications, including:

  • Automotive advanced driver-assistance systems (ADAS)
  • Surveillance cameras and security systems
  • Industrial machine vision and inspection systems
  • License plate recognition and traffic monitoring
  • Medical imaging and diagnostics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The AR0143ATSC00XUEA1-DPBR sensor reflects this commitment, ensuring long-term performance and stability for critical applications where consistent operation is paramount.

You May Also Be Interested in

ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3293 $56.6465
11+ $9.2959 $102.2549
17+ $9.0054 $153.0918
23+ $8.7149 $200.4427
30+ $8.4244 $252.7320
40+ $7.5529 $302.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess