EN
  • EN
  • DE

AD9512BCPZ

Part No AD9512BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 1.2GHZ 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output CMOS, LVDS, LVPECL
Maximum Input Frequency 1.2GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 008591-AD9512BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9512BCPZ CAD Model

Description

AD9512BCPZ Clock Distribution IC by Analog Devices Inc.

The AD9512BCPZ is a high-performance, clock distribution integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This device is particularly well-suited for applications requiring low jitter and phase noise, which are critical for data converters, wireless infrastructure, instrumentation, and communication systems.

At the heart of the AD9512BCPZ is a PLL (Phase-Locked Loop) core, accompanied by a VCO (Voltage-Controlled Oscillator) that operates at a frequency range of 300 MHz to 800 MHz. The IC provides a total of twelve outputs, which include six LVPECL (Low Voltage Positive Emitter-Coupled Logic) and six LVDS (Low Voltage Differential Signaling) or CMOS (Complementary Metal-Oxide-Semiconductor) outputs. This versatility allows for a wide range of clock distribution possibilities, making it an excellent choice for complex timing solutions.

The device comes in a compact, 48-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for reduced signal skew and minimal footprint on the PCB (Printed Circuit Board). The AD9512BCPZ also features a 3.3V power supply voltage, which is a common requirement in many modern electronic systems, ensuring easy integration with existing power architectures.

Key features of the AD9512BCPZ include programmable dividers and delay adjust on each output channel, which provide the user with fine-grained control over the timing of each signal. Additionally, the IC supports both 2.5V and 3.3V logic levels, which enhances its compatibility with various logic families.

In summary, the AD9512BCPZ from Analog Devices Inc. is a sophisticated clock distribution solution that offers low jitter, multiple output configurations, and programmable features. Its ability to deliver precise timing makes it an indispensable component in high-speed digital systems where synchronization and signal integrity are paramount.

Product Specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD9512BCPZ
  • Package: 48-lead LFCSP
  • Output Types: LVPECL, LVDS, CMOS
  • Supply Voltage: 3.3V
  • PLL Core with integrated VCO (300 MHz to 800 MHz)
  • 12 Outputs: 6 LVPECL and 6 LVDS/CMOS
  • Programmable dividers and delay adjustment
  • Supports 2.5V and 3.3V logic levels

You May Also Be Interested in

Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3869 $68.7738
4+ $28.2149 $112.8596
6+ $27.3332 $163.9992
8+ $26.4515 $211.6120
10+ $25.5697 $255.6970
14+ $22.9246 $320.9444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,357 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess