EN
  • EN
  • DE

AR0130CSSC00SPCA0-DRBR

Part No AR0130CSSC00SPCA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description CMOS Digital Image Sensor | IMAGE SENSOR 1.2MP 1/3 CIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tray
Type CMOS
Pixel Size 3.75μm x 3.75μm
Active Pixel Array 1280H x 960V
Frames per Second 45
Supply Voltage (V) 1.7V ~ 1.95V, 2.5V ~ 3.1V
Manufacturer Package 48-LCC
Supplier Device Package 48-iLCC
Temperature Range - Operating -30°C ~ 70°C
Manufacturer Pack Quantity 2,400
MSL Level 4 (72 Hours)
Win Source Part Number 758816-AR0130CSSC00SPCA0-DRBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AR0130CSSC00SPCA0-DRBR CAD Model

Description

The AR0130CSSC00SPCA0-DRBR is a state-of-the-art CMOS digital image sensor from ON Semiconductor, designed to deliver superior imaging performance in a variety of lighting conditions. This sensor is part of the AR0130 sensor family, known for its exceptional quality and reliability in the field of digital imaging technology.

Key Features

  • Resolution: 1/3-inch optical format, providing a 1.2 Megapixel resolution with 1280(H) x 960(V) active pixels for crisp and clear images.
  • Pixel Size: Each pixel measures 3.75 µm x 3.75 µm, enabling excellent sensitivity and low-light performance.
  • Frame Rate: Capable of capturing images at a maximum frame rate of 45 frames per second (fps) at full resolution, ensuring smooth video capture for a variety of applications.
  • Shutter Type: The sensor features an electronic rolling shutter (ERS) with global reset release, which allows for simultaneous exposure start across the entire pixel array, minimizing image distortion when capturing fast-moving objects.
  • Dynamic Range: With an impressive dynamic range, the sensor ensures that both bright and dark areas of an image are captured with great detail.
  • Interface: The sensor is equipped with a high-speed, four-lane serial pixel interface (HiSPi), which is compatible with the industry-standard Scalable Low-Voltage Signaling with Embedded Clock (SLVS-EC).
  • Integration: It offers a simple two-wire serial interface for register programming and is compatible with a wide range of industry-standard processors and DSPs.

Applications

The AR0130CSSC00SPCA0-DRBR is ideal for a broad spectrum of applications, including:

  • Surveillance cameras
  • Automotive imaging systems
  • Industrial imaging
  • Medical imaging devices
  • Machine vision systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the AR0130CSSC00SPCA0-DRBR image sensor is no exception. It is designed to meet the rigorous demands of the industrial and automotive markets, ensuring long-term performance and stability in a wide range of operating conditions.

You May Also Be Interested in

MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Toshiba Semiconductor and Storage
IMAGE SENSOR CCD 16SMD
Lowest to $13.7892
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
NEC
Need more? Email Us
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess