EN
  • EN
  • DE

MT9J003I12STCU-DP

Part No MT9J003I12STCU-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 1.67µm x 1.67µm
Active Pixel Array 3856H x 2764V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.9V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number MT9J003
Standard Package 240 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235007-MT9J003I12STCU-DP
Ultra Librarian 3D Model Ultra Librarian MT9J003I12STCU-DP CAD Model

Description

The MT9J003I12STCU-DP from ON Semiconductor is a high-performance digital image sensor that caters to a wide array of imaging applications. This sensor is designed to deliver exceptional image quality with its high-resolution 10-megapixel capacity, making it an ideal choice for advanced photography, surveillance systems, and industrial imaging solutions.

Key Features

  • Resolution: The sensor boasts a remarkable 10-megapixel (3856 x 2764) resolution, providing crisp and detailed images for critical imaging requirements.
  • Pixel Size: With a pixel size of 1.67 micrometers, it ensures high sensitivity and low noise, resulting in clear and vibrant images even in low-light conditions.
  • Optical Format: The 1/2.3-inch optical format of the sensor is compatible with a wide range of lenses and optical systems, offering versatility in system design.
  • Data Interface: It features a high-speed serial data interface that supports up to 12-bit digital output, allowing for fast image data transfer and processing.
  • Frame Rate: The MT9J003I12STCU-DP can deliver high frame rates, making it suitable for applications that require both high resolution and speed.
  • Shutter Type: The sensor incorporates an electronic rolling shutter mechanism, which simplifies the design and reduces the overall system cost.
  • Integration: Easy integration into existing systems due to its compact design and straightforward interfacing capabilities.

Applications

The versatility of the MT9J003I12STCU-DP makes it an excellent choice for a variety of applications, including:

  • High-resolution digital still cameras
  • Security and surveillance cameras
  • Industrial and medical imaging
  • Machine vision systems
  • Scientific instrumentation

With its advanced imaging capabilities, the MT9J003I12STCU-DP from ON Semiconductor is engineered to meet the rigorous demands of modern imaging systems, providing manufacturers and designers with a reliable and high-quality sensor solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4640 $61.4640
2+ $50.4320 $100.8640
4+ $48.8560 $195.4240
5+ $47.2800 $236.4000
6+ $45.7040 $274.2240
8+ $40.9760 $327.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess