EN
  • EN
  • DE

AMIS42770ICAW1G

Part No AMIS42770ICAW1G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 2/2 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001000-AMIS42770ICAW1G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tube
Product Status Obsolete
Type Transceiver
Protocol CANbus
Duplex Half
Receiver Hysteresis 70 mV
Ultra Librarian 3D Model Ultra Librarian AMIS42770ICAW1G CAD Model

Description

ON Semiconductor AMIS42770ICAW1G Overview

The AMIS42770ICAW1G from ON Semiconductor is a robust, high-speed CAN transceiver that serves as a bridge between your microcontroller and the physical CAN network. Designed to operate in harsh automotive and industrial environments, this transceiver offers a range of features that make it an ideal choice for applications that require reliable communication with high noise immunity.

Key Features

  • ISO 11898-2 Compliant: This transceiver is fully compliant with the ISO 11898-2 standard, ensuring compatibility with the CAN protocol for data communication.
  • High-Speed Operation: It supports CAN data transmission rates up to 1 Mbps, enabling fast and efficient data exchange across the network.
  • Differential Receiver with Wide Common-Mode Range: The device is designed to handle a wide common-mode voltage range, enhancing its ability to operate in electrically noisy environments.
  • Thermal Protection: With built-in thermal protection, the AMIS42770ICAW1G is safeguarded against overheating, which ensures long-term reliability and stability.
  • Low Current Standby Mode: An energy-efficient standby mode reduces power consumption when the network is inactive, making it suitable for power-sensitive applications.
  • Bus-Fault Protection: The transceiver can withstand bus-fault voltages ranging from -58V to +58V, offering robust protection against transients and faults on the CAN bus.
  • Transmit Data (TXD) Dominant Timeout: This feature prevents the bus line from being driven to a permanent dominant state, which helps to maintain network integrity.

Applications

The AMIS42770ICAW1G is versatile and can be used in a variety of applications, including:

  • Automotive networks, such as in-vehicle diagnostics and communication systems.
  • Industrial automation and control systems, where reliable data exchange is critical.
  • Medical equipment that requires dependable communication for patient safety.
  • Any other applications that utilize the CAN protocol for networking and communication.

Whether you are developing a new automotive system or upgrading an industrial control network, the AMIS42770ICAW1G from ON Semiconductor provides the performance, reliability, and protection you need to ensure seamless and secure data transmission.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess