EN
  • EN
  • DE

ADT7485AARMZ-REEL7

Part No ADT7485AARMZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT DGL SENS SST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±1.75°C(Max)
Topology ADC, Multiplexer, Register Bank
Output Type Simple Serial Transport (SST)
Output Alarm No
Output Fan No
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 122475-ADT7485AARMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7485AARMZ-REEL7 CAD Model

Description

ON Semiconductor ADT7485AARMZ-REEL7 Temperature Sensor IC

The ON Semiconductor ADT7485AARMZ-REEL7 is a high-performance, digital temperature sensor IC designed for precise thermal monitoring and management in various electronic applications. This advanced sensor provides a comprehensive solution for temperature measurement and control, making it ideal for use in computer servers, telecommunications equipment, and other sophisticated electronic systems.

Featuring a versatile I²C-compatible interface, the ADT7485AARMZ-REEL7 allows for easy integration into existing designs, enabling communication with microcontrollers and other digital systems. This interface not only facilitates the reading of temperature data but also permits configuration of the sensor's operational parameters for tailored performance.

The device is capable of monitoring its own temperature as well as the temperature of two external diode-connected transistors, which can be placed in critical hot spots within the system. This multi-point temperature monitoring is crucial for systems that require precise thermal management across different components or areas.

With a wide operating temperature range and the ability to measure temperatures from -40°C to +125°C, the ADT7485AARMZ-REEL7 ensures reliable performance in a variety of environmental conditions. Its high accuracy and resolution make it a trusted choice for applications that demand precise temperature readings to maintain optimal performance and prevent overheating.

The ADT7485AARMZ-REEL7 comes in a compact, RoHS-compliant MSOP-10 package, which is suitable for space-constrained applications. The device is also offered on a 7-inch reel (REEL7), which is convenient for automated manufacturing processes, ensuring efficient handling and placement during assembly.

ON Semiconductor's commitment to quality ensures that the ADT7485AARMZ-REEL7 meets the stringent requirements of industrial and commercial applications. With its robust design and advanced features, this temperature sensor IC is an excellent choice for designers looking to enhance the thermal management capabilities of their systems.

You May Also Be Interested in

Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3631 $60.5358
42+ $2.7595 $115.8990
65+ $2.6734 $173.7710
90+ $2.5871 $232.8390
116+ $2.5008 $290.0928
155+ $2.2421 $347.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess