EN
  • EN
  • DE

ADT7476AARQZ-REEL

Part No ADT7476AARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 103896-ADT7476AARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7476AARQZ-REEL CAD Model

Description

ON Semiconductor ADT7476AARQZ-REEL Temperature Sensor and System Fan Speed Controller

The ON Semiconductor ADT7476AARQZ-REEL is a versatile and efficient solution for temperature sensing and fan speed control in sophisticated electronic systems. Designed to address the needs of high-performance computing systems, servers, and telecommunications equipment, this integrated device helps maintain optimal operating temperatures, thus enhancing system reliability and longevity.

Key Features

  • Multiple Temperature Sensors: The ADT7476AARQZ-REEL includes three temperature sensors. One is an internal sensor, and the other two are remote diode sensors that can monitor the temperature of external devices such as CPUs or GPUs.
  • Advanced Fan Speed Control: This device can control the speed of up to four fans, allowing for dynamic adjustments based on temperature readings. This feature ensures that the fans operate at the most efficient speed to maintain the desired temperature, reducing noise and power consumption.
  • Programmable Settings: It offers a variety of programmable settings via the I2C/SMBus interface, which allows for fine-tuning of fan speed curves, temperature thresholds, and alarm settings.
  • Versatile Voltage Range: The device operates over a wide supply voltage range of 3.0V to 3.6V, making it suitable for a broad array of applications.
  • PWM Fan Control: The ADT7476AARQZ-REEL utilizes pulse-width modulation (PWM) for precise fan speed control, providing more efficient cooling compared to voltage-controlled methods.

Applications

The ADT7476AARQZ-REEL is ideal for use in a variety of applications where precise temperature monitoring and fan control are critical. These include:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Networking Equipment
  • Telecommunications Systems
  • Industrial and Medical Equipment

With its compact QFN-24 package, the ADT7476AARQZ-REEL is designed for space-constrained applications, providing a powerful yet space-efficient solution for thermal management. The device is offered in a tape and reel format, facilitating efficient handling and manufacturing processes for high-volume production environments.

ON Semiconductor's commitment to quality ensures that the ADT7476AARQZ-REEL meets the stringent requirements of modern electronic systems, providing designers with a reliable and high-performance component for thermal management tasks.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess