EN
  • EN
  • DE

ADT7475ARQZ

Part No ADT7475ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCool Remote Thermal Monitor and Fan Controller | IC REMOTE THERMAL CTRLR 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±1.5°C(Maximum)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7475A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142333-ADT7475ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7475ARQZ CAD Model

Description

ON Semiconductor ADT7475ARQZ Temperature Sensor and Fan Controller

The ADT7475ARQZ from ON Semiconductor is a high-performance temperature sensor and fan controller integrated circuit designed to deliver precise monitoring and control for a variety of applications. This versatile device is an ideal solution for managing thermal conditions within electronic systems, providing real-time temperature readings and offering multiple fan control functionalities.

Key Features:

  • Multiple Temperature Sensors: The ADT7475ARQZ is equipped with three onboard temperature sensors. These sensors are capable of monitoring various points within the system, providing comprehensive thermal data.
  • Fan Speed Control: With the ability to control up to three fans, users can adjust fan speeds based on temperature inputs, ensuring optimal cooling and noise reduction. The device supports both voltage-mode and PWM fan control methods.
  • Configurable Settings: Through the use of I²C-compatible serial interface, the ADT7475ARQZ allows for various settings to be configured, including temperature thresholds, fan speed profiles, and alarm settings.
  • Overtemperature Protection: In the event of excessive temperatures, the device can trigger alarms and react accordingly to prevent overheating, which is crucial for maintaining system stability and longevity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADT7475ARQZ operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Compact Package: The device comes in a 24-lead QSOP package, ensuring a small footprint on the PCB and ease of integration into various system designs.

Applications:

The ADT7475ARQZ is well-suited for use in a broad range of applications, including:

  • Desktop and laptop computers
  • Servers and data centers
  • Telecommunication equipment
  • Industrial systems
  • Consumer electronics

With its combination of precision temperature sensing, dynamic fan control, and a user-friendly interface, the ADT7475ARQZ from ON Semiconductor stands out as a comprehensive solution for temperature management and fan control in electronic systems. Its robust feature set ensures that it can meet the stringent requirements of modern thermal management applications.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6230 $60.3290
54+ $2.1518 $116.1972
84+ $2.0848 $175.1232
115+ $2.0178 $232.0470
149+ $1.9508 $290.6692
199+ $1.7487 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,294 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess