EN
  • EN
  • DE

ADT7467ARQZ

Part No ADT7467ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCool Remote Thermal Monitor and Fan Controller | IC PWM FAN CTRLR W/MONITR 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Accuracy ±1.5°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7467A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142328-ADT7467ARQZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7467ARQZ CAD Model

Description

ON Semiconductor ADT7467ARQZ Temperature Sensor and System Monitor IC

The ON Semiconductor ADT7467ARQZ is a sophisticated IC designed for precise monitoring of temperature, voltage, and fan speed in complex electronic systems. Engineered to support the demands of high-performance computing and networking equipment, this integrated circuit is an indispensable component for system health management.

Key Features

  • Temperature Sensing: The ADT7467ARQZ is equipped with three temperature sensor inputs, capable of monitoring the internal temperature of the IC itself, as well as two remote thermal diodes. This facilitates accurate temperature readings of the CPU, GPU, or other critical system components.
  • Voltage Monitoring: With the ability to monitor up to five voltage inputs, this IC ensures that the system's power supply levels remain within operational thresholds, safeguarding against potential damage caused by voltage fluctuations.
  • Fan Speed Control: The device offers three fan speed control outputs, providing dynamic fan speed adjustments based on temperature readings. This feature helps maintain optimal cooling efficiency while minimizing acoustic noise and power consumption.
  • Flexible Configuration: The ADT7467ARQZ can be configured via a serial bus interface, allowing for easy integration and customization within a variety of system architectures.
  • Software Support: ON Semiconductor provides comprehensive software support for the ADT7467ARQZ, including drivers and utilities that facilitate seamless integration and monitoring capabilities.

Applications

The ADT7467ARQZ is suitable for a wide range of applications, particularly those requiring precise environmental monitoring and system stability, such as:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems

With its robust feature set and reliable performance, the ON Semiconductor ADT7467ARQZ is an ideal choice for system designers and engineers looking to enhance the operational integrity of their electronic systems. By providing critical real-time data on system health, the ADT7467ARQZ helps prolong the lifespan of components and prevents system failures, ensuring that your electronics continue to operate smoothly and efficiently.

You May Also Be Interested in

Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0596 $58.1324
46+ $2.5110 $115.5060
72+ $2.4324 $175.1328
99+ $2.3539 $233.0361
127+ $2.2754 $288.9758
170+ $2.0397 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess