EN
  • EN
  • DE

ADT7460ARQ-REEL

Part No ADT7460ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP FAN-CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 111986-ADT7460ARQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7460ARQ-REEL CAD Model

Description

The ADT7460ARQ-REEL is a high-performance temperature monitoring and fan control IC manufactured by ON Semiconductor. Designed to cater to the advanced requirements of modern electronic systems, this device is an ideal solution for thermal management within personal computers, servers, and other embedded applications.

Key Features

  • Multiple Temperature Sensors: The device integrates two on-die temperature sensors and can monitor the temperature of up to three external diode-connected transistors, providing comprehensive temperature monitoring capabilities.
  • Programmable Fan Speed Control: With its built-in fan control algorithm, the ADT7460ARQ-REEL can adjust the speed of up to two fans based on temperature readings, ensuring optimal cooling and noise reduction.
  • High Accuracy: The temperature sensors offer high accuracy with a typical error of ±1°C, enabling precise thermal management.
  • Flexible Interface: The device supports both I²C and SMBus serial interfaces, making it compatible with a wide range of microcontrollers and processors.
  • Automatic Emergency Shutdown: An automatic shutdown feature protects the system in case of extreme temperatures, enhancing system reliability.
  • Low Power Consumption: Designed for efficiency, the ADT7460ARQ-REEL minimizes power consumption, which is crucial for battery-powered and energy-sensitive applications.

Applications

The ADT7460ARQ-REEL is versatile and can be used in various applications including:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunication Systems
  • Industrial PCs and Embedded Systems

Package and Availability

The device is offered in a QSOP-16 package and is available in tape and reel format for easy integration into manufacturing processes. The "REEL" suffix indicates that the product is provided in reel packaging, which is suitable for high-volume automated assembly lines.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADT7460ARQ-REEL is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance for critical applications where temperature management is paramount.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Multicomp
Insulating Kit
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6052 $61.6572
26+ $4.5992 $119.5792
39+ $4.4560 $173.7840
54+ $4.3116 $232.8264
70+ $4.1684 $291.7880
93+ $3.7376 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess