EN
  • EN
  • DE

KSP5551YBU

Part No KSP5551YBU
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826997-KSP5551YBU
Ultra Librarian 3D Model Ultra Librarian KSP5551YBU CAD Model

Description

The KSP5551YBU is a high-voltage NPN bipolar junction transistor (BJT) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for use in high-voltage switching and amplification applications. It is commonly used in off-line converters and high voltage linear regulators.

Applications:

  • High-Voltage Switching
  • High-Voltage Amplification
  • Off-Line Converters
  • High Voltage Linear Regulators
  • Telecom Applications

Features:

  • High Voltage: VCEO = 160V
  • High Current: IC = 600mA
  • Low Saturation Voltage: VCE(sat) = 0.5V (max) @ IC = 500mA
  • High Transition Frequency: fT = 50 MHz (typical)
  • Pb-Free Package
  • RoHS Compliant

Benefits:

  • Suitable for High-Voltage Applications: Can be used in circuits with voltages up to 160V.
  • Good Current Handling Capability: Can handle currents up to 600mA.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • High-Frequency Performance: Suitable for high-frequency switching applications.
  • Environmentally Friendly: Pb-free and RoHS compliant.

Additional Details:

The KSP5551YBU is typically packaged in a TO-92 package. It is important to observe the maximum ratings for voltage, current, and power dissipation to ensure reliable operation. The 'YBU' suffix often indicates a specific tape and reel packaging option. The transistor is a general purpose amplifier, it is also used as a small signal switch and driver. The hFE (DC current gain) is usually specified across different collector current values and provides valuable information for circuit design.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess