EN
  • EN
  • DE

ADP3205JCP-REEL

Part No ADP3205JCP-REEL
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC CORE CTRL MOBILE PC 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP3205
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42993-ADP3205JCP-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3205JCP-REEL CAD Model

Description

ON Semiconductor ADP3205JCP-REEL Product Overview

The ADP3205JCP-REEL from ON Semiconductor is a high-performance, multi-phase synchronous buck controller designed for precision voltage regulation in advanced notebook and portable electronics. This controller is part of ON Semiconductor's commitment to providing energy-efficient solutions for power management challenges in modern electronic devices.

Key Features

  • Multi-Phase Power Control: The ADP3205JCP-REEL uses a multi-phase architecture that provides efficient power delivery and better thermal management, crucial for high-performance applications.
  • High Accuracy: It offers precision voltage regulation, ensuring stable and reliable power to sensitive components.
  • Dynamic Voltage Positioning: This feature reduces power dissipation and improves system efficiency by adjusting the output voltage as a function of the load current.
  • Power Saving Modes: The controller supports various power-saving modes to reduce power consumption during light load conditions, thereby extending battery life in portable devices.
  • Overvoltage Protection: It includes built-in overvoltage protection to safeguard the system against unexpected surges in voltage.

Applications

The ADP3205JCP-REEL is ideally suited for a wide range of applications that require efficient and precise power management. These include:

  • Notebook Computers
  • Portable Electronics
  • Graphics Cards
  • Netbooks and Ultrabooks
  • Advanced Computing Systems

Product Packaging

The "REEL" designation in the product name indicates that this controller is available in tape and reel packaging. This packaging facilitates automated pick-and-place assembly processes for high-volume manufacturing, making it an excellent choice for OEMs and electronics assemblers.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADP3205JCP-REEL is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance in demanding environments.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1180 $61.4160
28+ $4.1993 $117.5804
43+ $4.0681 $174.9283
59+ $3.9369 $232.2771
76+ $3.8057 $289.2332
102+ $3.4120 $348.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess