EN
  • EN
  • DE

ADM1033ARQZ-REEL

Part No ADM1033ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM/FAN SPEED CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 767898-ADM1033ARQZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1033ARQZ-REEL
Introduction Date January 25, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1033ARQZ-REEL CAD Model

Description

ON Semiconductor ADM1033ARQZ-REEL

The ADM1033ARQZ-REEL from ON Semiconductor is a highly integrated and sophisticated temperature monitoring and fan control solution, designed to ensure optimal performance and reliability in a variety of applications. This precision device is part of ON Semiconductor's extensive portfolio of thermal management products, offering advanced features for system designers looking to implement effective thermal management strategies in their products.

Encased in a compact QSOP-16 package, the ADM1033ARQZ-REEL is a versatile component suitable for space-constrained applications. It is provided in tape and reel packaging, making it ideal for high-volume production processes. The device offers dual-channel temperature sensing, with one local on-die sensor and one remote sensor that can accurately monitor the temperature of an external diode-connected transistor, typically used to track CPU or other IC temperatures.

Key features of the ADM1033ARQZ-REEL include programmable temperature thresholds that allow the system to respond to varying thermal conditions. When a preset temperature threshold is exceeded, the device can trigger a fan control signal to adjust fan speed accordingly, helping to maintain optimal operating temperatures and reduce acoustic noise and power consumption. Additionally, the device includes an SMBus-compatible serial interface, facilitating easy integration into existing system designs and allowing for real-time temperature monitoring and fan speed control.

The ADM1033ARQZ-REEL is designed for a range of applications, including desktop and notebook computers, servers, data storage systems, and telecommunications equipment. Its robust design ensures reliable operation over a wide temperature range, making it a suitable choice for systems exposed to harsh environments.

Overall, the ADM1033ARQZ-REEL is a testament to ON Semiconductor's commitment to providing advanced thermal management solutions that enhance system stability and longevity. With its precision monitoring capabilities and intelligent fan control features, this product is an essential component for designers who require efficient and reliable temperature management in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess