EN
  • EN
  • DE

ADM1027ARQZ

Part No ADM1027ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THER CTRL VOLT/MONITOR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 105°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 105°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 143262-ADM1027ARQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1027ARQZ CAD Model

Description

ON Semiconductor ADM1027ARQZ Temperature Sensor and System Monitor

The ADM1027ARQZ is a sophisticated temperature sensor and system hardware monitor integrated circuit from ON Semiconductor, designed to support complex monitoring tasks in a variety of applications. This high-performance IC is particularly suitable for use in desktop and notebook computers, servers, and telecommunications systems where precise temperature monitoring and system control are crucial.

At the heart of the ADM1027ARQZ is its ability to accurately measure temperature using its built-in temperature sensors. It can monitor the temperature of the ambient environment as well as two remote thermal diodes, typically located on the processor or other critical integrated circuits. This allows for real-time temperature feedback to ensure that systems operate within their thermal limits, enhancing reliability and performance.

In addition to temperature monitoring, the ADM1027ARQZ features a variety of system monitoring functions. It can monitor the speed of up to three fans, ensuring that cooling mechanisms are functioning correctly. If a fan fails or operates below a certain speed threshold, the device can trigger an alarm, allowing for immediate corrective action. This proactive monitoring can prevent overheating and potential damage to system components.

The ADM1027ARQZ also includes several analog-to-digital converters (ADCs) that can measure various system voltages, providing insights into the power supply status and overall system health. The device supports I²C communication, allowing for easy integration into existing system architectures. Through the I²C bus, it can provide on-demand temperature and voltage readings, as well as fan speed data, to the system's host controller.

With its small footprint, the ADM1027ARQZ comes in a 24-lead QSOP package, making it an ideal choice for space-constrained applications. Its low power consumption and wide operating temperature range make it a versatile solution for managing thermal and system parameters in a variety of electronic systems.

Overall, the ADM1027ARQZ is a reliable and efficient choice for designers looking to incorporate advanced temperature sensing and system monitoring capabilities into their products, ensuring optimal performance and longevity.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess