EN
  • EN
  • DE

NTS0101GF,132

Part No NTS0101GF,132
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX TRANSLATING OPEN DRN 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 50Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 6-XSON, SOT891 (1x1)
Win Source Part Number 101305-NTS0101GF,132
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTS0101GF,132 CAD Model

Description

Introducing the NTS0101GF,132 - A High-Performance Level Translator from NXP

The NTS0101GF,132 is a cutting-edge level translator device designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This device is part of the NTS0101 series, which is known for its exceptional performance and reliability in translating voltage levels within a circuit.

The NTS0101GF,132 is specifically engineered to address the needs of multi-voltage systems where signal level translation is crucial. It allows for seamless communication between devices operating at different voltage levels, thus enabling compatibility between various components within a system. This capability is essential in modern electronics where interfacing between low-voltage and higher-voltage systems is common.

Key Features of the NTS0101GF,132

  • Dual Supply Voltage: This level translator operates with a dual supply voltage range of VCC(A) from 1.65V to 3.6V and VCC(B) from 2.3V to 5.5V, providing flexibility in interfacing between different logic levels.
  • High-Speed Operation: With a maximum data rate of 24 Mbps, the NTS0101GF,132 is suitable for high-speed signal translation, ensuring minimal propagation delay and efficient data transfer.
  • Auto-Direction Sensing: The device features auto-direction sensing, which simplifies the design by eliminating the need for a direction control signal.
  • Low Standby Current: The low standby current is an advantage for power-sensitive applications, contributing to overall energy efficiency.
  • ESD Protection: It comes with integrated electrostatic discharge (ESD) protection circuits, safeguarding the device from potential damage due to static discharges.

Applications

The NTS0101GF,132 is ideal for a variety of applications, including but not limited to:

  • Mobile devices where interfacing between low-voltage components and higher-voltage peripherals is necessary.
  • Computing systems, such as laptops and desktops, requiring level translation between different logic families.
  • Industrial control systems where robust level translation is needed for reliable operation in harsh environments.

With its compact form factor, the NTS0101GF,132 is available in a leadless, ultra-thin, small outline package (DHVQFN14), making it suitable for space-constrained applications. Its design ensures minimal footprint on the PCB while still delivering the high performance expected from NXP products.

Whether you are designing a new system or upgrading an existing one, the NTS0101GF,132 from NXP is an excellent choice for ensuring seamless level translation and system integration.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8808 $58.2120
37+ $3.1843 $117.8191
57+ $3.0850 $175.8450
78+ $2.9857 $232.8846
101+ $2.8863 $291.5163
134+ $2.5872 $346.6848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess