EN
  • EN
  • DE

ADM1027ARQZ-REEL7

Part No ADM1027ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series dBCool
Packaging Reel package
Part Status Obsolete(EOL)
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 105°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 105°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 767897-ADM1027ARQZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1027
Introduction Date January 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1027ARQZ-REEL7 CAD Model

Description

The ADM1027ARQZ-REEL7 is a high-performance, precision integrated circuit from ON Semiconductor, designed for advanced system temperature monitoring and fan control. With its robust feature set, this device is an excellent choice for managing thermal conditions in a variety of electronic applications, ensuring systems operate within safe temperature ranges and with optimal energy efficiency.

Key Features

  • Temperature Monitoring: The ADM1027ARQZ-REEL7 can monitor its own temperature and the temperature of two remote sensor diodes, which makes it suitable for dual-zone monitoring. This feature is crucial for systems that require precise temperature readings from different locations within the hardware.
  • Fan Speed Control: It provides sophisticated fan control, including automatic fan speed control based on temperature readings. This helps in reducing acoustic noise and power consumption, while extending fan life by running them only at the speed necessary to maintain the desired temperature.
  • Flexible Configuration: The device offers programmable temperature limits and hysteresis settings, allowing for custom thermal management strategies tailored to specific system requirements.
  • Communication Interface: Equipped with an I²C-compatible interface, the ADM1027ARQZ-REEL7 allows for easy communication with other components in a system, enabling integration into complex designs with minimal hassle.
  • Supply Voltage: It operates at a supply voltage ranging from 3.0V to 5.5V, which provides compatibility with a wide array of systems and power supplies.

Applications

The ADM1027ARQZ-REEL7 is ideally suited for a range of applications where temperature monitoring and fan control are critical. These include:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Data Storage Systems
  • Telecommunications Equipment
  • Industrial and Medical Equipment

With its tape and reel packaging, the ADM1027ARQZ-REEL7 is also optimized for automated assembly processes, making it a convenient choice for high-volume production environments. Its advanced features and reliable performance make it an essential component for thermal management solutions in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess