EN
  • EN
  • DE

ADM1024ARU-REEL

Part No ADM1024ARU-REEL
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24TSSOP / PC's, PDA's Interface 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications PC's, PDA's
Interface Serial
Voltage - Supply 2.8V ~ 5.5V
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Type Surface Mount
Base Product Number ADM1024
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41868-ADM1024ARU-REEL
Ultra Librarian 3D Model Ultra Librarian ADM1024ARU-REEL CAD Model

Description

ADM1024ARU-REEL - ON Semiconductor

The ADM1024ARU-REEL from ON Semiconductor is a highly integrated device that provides a complete solution for monitoring and controlling the power and thermal environment of modern electronic systems. This versatile component is designed to interface directly with a microcontroller or other logic system, making it an ideal choice for a wide range of applications including desktop computers, servers, and industrial systems.

Key Features:

  • Precision Monitoring: The ADM1024ARU-REEL offers precise monitoring of temperature, voltage, and fan speed, ensuring that systems operate within their specified limits for reliability and performance.
  • Multiple Sensor Inputs: It includes a variety of sensor inputs that can monitor critical parameters such as system temperature through remote thermal diodes and power supply voltages.
  • Programmable Fan Control: The device features programmable fan control functionality, allowing for automatic fan speed adjustments based on temperature readings to maintain optimal cooling and acoustic performance.
  • SMBus Interface: Communication with the ADM1024ARU-REEL is facilitated through the SMBus (System Management Bus) interface, enabling easy integration with existing system management protocols.
  • Overtemperature Protection: The integrated overtemperature protection feature ensures that the system takes predefined actions to prevent overheating, such as triggering alarms or shutting down the system.

Product Specifications:

  • Package: The device comes in a TSSOP-16 package, which is suitable for surface-mount technology and occupies minimal space on a printed circuit board.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system power requirements.
  • Operating Temperature: The ADM1024ARU-REEL is designed to function over a broad temperature range, ensuring stable operation under varying environmental conditions.

Overall, the ADM1024ARU-REEL from ON Semiconductor is a robust and reliable choice for system designers looking to enhance system stability and performance through effective power and thermal management. With its comprehensive feature set and ease of integration, it represents a valuable addition to any electronic system requiring meticulous monitoring and control.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess