EN
  • EN
  • DE

LM2465TA/NOPB

Part No LM2465TA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC CRT DRIVER TRPL 5.5NS TO220-9 / CRT Driver 85V 9-Pin(9+Tab) TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Display Type CRT
Operating Supply Current 36mA
Operating Supply Voltage 60 V ~ 85 V
Operating Temperature Range -20°C ~ 100°C
Mounting Style Through Hole
Package TO-220-9 Formed Leads
Manufacturer Package TO-220-9
Win Source Part Number 778688-LM2465TA/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 45
Family Name LM2465
Introduction Date March 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2465TA/NOPB CAD Model

Description

Product Overview: LM2465TA/NOPB

The LM2465TA/NOPB is a high-performance, precision triple channel CRT driver developed by Texas Instruments. This integrated circuit is designed to amplify RGB video signals and directly drive the cathodes of a CRT display. With its high bandwidth and fast slew rate, it is particularly suitable for high-resolution color monitor applications where crisp, vivid images are a necessity.

Key Features

  • High Bandwidth: The LM2465TA/NOPB boasts a bandwidth that supports high-resolution displays, ensuring that video signals are amplified without significant loss of fidelity.
  • Fast Slew Rate: The device's fast slew rate minimizes the transition time between signal levels, which is crucial for maintaining sharp image edges and reducing smearing in fast-moving video content.
  • High Output Current: With the capability to deliver high output current, this CRT driver can drive the cathodes of CRTs effectively, even in demanding applications.
  • Thermal Protection: Built-in thermal protection helps prevent the device from overheating, ensuring reliability and longevity of the product.
  • Adjustable Output Gain: Users can adjust the output gain, which provides flexibility and precise control over the video signal amplitude.
  • Lead-Free and RoHS Compliant: The LM2465TA/NOPB is a lead-free and RoHS-compliant product, reflecting Texas Instruments' commitment to environmental responsibility.

Applications

The LM2465TA/NOPB is ideal for a variety of high-performance display applications including:

  • High-resolution color CRT monitors
  • Professional video editing and broadcasting monitors
  • Medical imaging displays
  • Industrial process control monitors

Product Specifications

The LM2465TA/NOPB operates over a wide supply voltage range and is packaged in a 9-lead TO-220 molded plastic package. Its robust design ensures reliable operation over a broad range of ambient temperatures, making it suitable for various environmental conditions.

With its combination of high-speed performance, reliability, and flexibility, the LM2465TA/NOPB from Texas Instruments stands out as a premier choice for driving CRT displays in demanding applications.

You May Also Be Interested in

NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
ON Semiconductor
LCD Driver
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess