Introducing the ACT125 from ON Semiconductor
Discover the ACT125, a high-performance Quad 2-Input NAND Gate IC, crafted by the renowned ON Semiconductor. This cutting-edge product is designed to meet the rigorous demands of modern electronic applications, offering a blend of reliability, efficiency, and versatility.
Robust Design and Performance
The ACT125 is built using advanced CMOS technology, which provides a significant advantage in terms of speed and power consumption over traditional TTL logic. This device operates at a voltage range of 2V to 6V, making it suitable for a variety of applications, from battery-powered devices to industrial control systems. Its low power consumption is particularly beneficial for portable and power-sensitive applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage: 2V to 6V
- High Output Drive: Capable of driving 24mA at the outputs, allowing for direct driving of the inputs of a wide range of subsequent stages.
- Schmitt Trigger Action: Inputs feature hysteresis, which enhances noise immunity and allows for slow input transition rates.
- Package Options: Available in several industry-standard packages including SOIC, TSSOP, and PDIP, providing flexibility in design and ease of integration into a variety of circuits.
Applications
With its versatile features, the ACT125 is an excellent choice for a broad array of applications. It is particularly well-suited for use in:
- Wave and pulse shapers
- Astable multivibrators
- Logic circuitry
- Signal processing
- Complex digital systems requiring high-speed, low-power NAND gate logic
Quality and Reliability
ON Semiconductor is a trusted name in the semiconductor industry, and the ACT125 is no exception to their commitment to quality. Each device is rigorously tested to ensure it meets the strict standards of performance and reliability that ON Semiconductor is known for. Whether you're designing a new system or upgrading an existing one, the ACT125 provides the assurance of a product that will perform reliably for years to come.
For technical specifications, sample requests, or further information, visit ON Semiconductor's official website or contact your local authorized distributor.