EN
  • EN
  • DE

ATMEGA6450A-AUR

Part No ATMEGA6450A-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100TQFP / AVR series Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA6450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA6450A-AUR-ND,1611-ATMEGA6450A-AURDKR-ND,1611-ATMEGA6450A-AURTR-ND,1611-ATMEGA6450A-AURDKRINACTIVE,ATMEGA6450A-AURCT,1611-ATMEGA6450A-AURCT,1611-ATMEGA6450A-AURTRINACTIVE,1611-ATMEGA6450A-AURDKR,ATMEGA6450A-AURDKR,ATMEGA6450AAUR,ATMEGA6450A-AURTR,1611-ATMEGA6450A-AURTR
Standard Package 1,500
Win Source Part Number 1174410-ATMEGA6450A-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA6450A-AUR CAD Model

Description

Microchip Technology's ATMEGA6450A-AUR

Microchip Technology's ATMEGA6450A-AUR is a high-performance, low-power Atmel AVR 8-bit microcontroller that combines 64KB ISP flash memory, 2KB EEPROM, 4KB SRAM, 54 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, a 16-channel 10-bit A/D converter, and a JTAG interface for on-chip debugging. The device operates between 1.8-5.5 volts.

With its robust set of features, the ATMEGA6450A-AUR is designed for a wide range of applications, including industrial control, sensor systems, automotive, and robotics. Its extensive I/O line count makes it particularly well-suited for tasks that require a significant number of sensors or actuators. The versatility of the ATMEGA6450A-AUR is further enhanced by its advanced RISC architecture, which executes powerful instructions in a single clock cycle, allowing the device to achieve throughputs approaching 1 MIPS per MHz while balancing power consumption and processing speed.

The ATMEGA6450A-AUR supports in-system programming by a conventional non-volatile memory programmer, enabling developers to update the firmware and make modifications to their application post-production. The integrated JTAG interface makes it possible to conduct extensive on-chip debugging in real-time, a valuable feature for developers looking to optimize their code and troubleshoot complex systems.

This microcontroller's power efficiency is boosted by a variety of power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby. These modes provide the flexibility to minimize power consumption when the device is not in full operation, thereby extending battery life in portable applications.

Overall, the ATMEGA6450A-AUR is a versatile and efficient solution for designers who require a microcontroller with ample memory, extensive I/O capabilities, and sophisticated peripherals for complex and power-sensitive applications. Its robust feature set and scalable architecture make it an excellent choice for advanced embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5780 $60.6240
19+ $6.2178 $118.1382
29+ $6.0236 $174.6844
40+ $5.8293 $233.1720
52+ $5.6349 $293.0148
69+ $5.0520 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess