EN
  • EN
  • DE

89052T

Part No 89052T
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 167465-89052T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 89052T CAD Model

Description

ON Semiconductor Product 89052T Overview

The ON Semiconductor Product 89052T is a high-performance integrated circuit designed to cater to a wide range of electronic applications. As a testament to ON Semiconductor's commitment to innovation and quality, this component provides robust functionality and reliability for engineers and designers looking to enhance their electronic systems.

Key Features

  • High Efficiency: The 89052T is engineered for optimal power management, ensuring efficient operation and power saving, which is crucial for battery-powered devices.
  • Durability: Built to withstand harsh conditions, this component is characterized by its durability and long operational life, making it a preferred choice for industrial and automotive applications.
  • Compact Design: Its small form factor allows for integration into space-constrained designs, providing powerful performance without compromising on space.
  • Temperature Resilience: The device operates effectively across a wide temperature range, guaranteeing consistent performance in varying environmental conditions.
  • Low Quiescent Current: It features a low quiescent current, which reduces standby power consumption and enhances the overall energy efficiency of the system it is used in.

Applications

The versatility of the ON Semiconductor Product 89052T makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-operated devices
  • Automotive systems
  • Power supply modules
  • Industrial controls
  • Telecommunications equipment

Technical Specifications

The 89052T boasts an array of technical specifications that ensure it meets the stringent requirements of modern electronic devices. These include specific input and output voltage ranges, current handling capabilities, and packaging details that comply with industry standards. For detailed specifications, designers should consult the official datasheet provided by ON Semiconductor.

Quality Assurance

ON Semiconductor is renowned for its commitment to quality, and the Product 89052T is no exception. Each unit is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by consumers and industry professionals alike.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9374 $75.7496
8+ $15.5394 $124.3152
12+ $15.0531 $180.6372
16+ $14.5680 $233.0880
21+ $14.0818 $295.7178
28+ $12.6253 $353.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess