EN
  • EN
  • DE

DS1284

Part No DS1284
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 50B Parallel 28-DIP (0.600", 15.24mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name DS1284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917321-DS1284
Ultra Librarian 3D Model Ultra Librarian DS1284 CAD Model

Description

Maxim Integrated DS1284 Watchdog Timekeeper

The Maxim Integrated DS1284 Watchdog Timekeeper is a comprehensive solution for systems requiring an integrated real-time clock (RTC), alarm, watchdog timer, and battery backup capability. This versatile chip offers a multitude of features that make it an ideal choice for applications where reliable timekeeping and system integrity are paramount.

At the heart of the DS1284 is a precision RTC that maintains accurate timekeeping down to seconds, minutes, hours, days, and even the day of the week, month, and year. The built-in crystal oscillator ensures that the time is kept with high accuracy over a wide temperature range, making it suitable for diverse operating environments.

One of the standout features of the DS1284 is its watchdog timer, which helps to prevent system failures by resetting the system in case of a software lock-up or other malfunction. This feature is crucial for mission-critical systems where uptime is essential, as it helps maintain the system's reliability and stability without human intervention.

The device also includes an alarm function that can be programmed to trigger on a specific date, day of the week, or time. This feature is particularly useful for scheduling routine tasks or reminders, enhancing the device's capability to support complex, time-dependent operations.

With its built-in lithium battery, the DS1284 ensures that the clock continues to run and retains all of its data even in the event of a power failure. This non-volatile storage ensures that the system can recover quickly and accurately once power is restored, without the need for time reconfiguration.

Designed with versatility in mind, the DS1284 is housed in a 24-pin DIP (Dual In-line Package) or EDIP (Extended DIP), making it easy to integrate into a wide range of system designs. Its simple, parallel interface allows for straightforward communication with microprocessors, further simplifying the integration process.

Whether deployed in industrial control systems, communication infrastructure, or other sophisticated electronics, the Maxim Integrated DS1284 Watchdog Timekeeper offers a reliable and feature-rich solution for maintaining accurate time and system integrity.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess