EN
  • EN
  • DE

DS4520E+

Part No DS4520E+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description DS4520 Series 5V 400kHz 9-Bit I2C Non-Volatile I/O Expander Plus Memory-TSSOP-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 16
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1056197-DS4520E+
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS4520E+ CAD Model

Description

The DS4520E+ from Maxim Integrated is a versatile and innovative solution for systems that require additional I/O capabilities. This programmable I/O expander is designed to enhance the functionality of microcontrollers and microprocessors by providing additional I/O ports that can be customized for various applications.

Featuring a total of eight programmable I/O ports, the DS4520E+ is built to interface seamlessly with a host controller through a two-wire I²C serial interface. This allows for easy communication and control between the host and the expander, facilitating the implementation of additional input or output functionalities without the need for a more significant processor or a redesign of the existing hardware.

Each I/O port on the DS4520E+ can be independently configured as either an input or output, giving designers the flexibility to adapt the device to their specific needs. The outputs can be programmed to be either push-pull or open-drain, which is particularly useful for driving LEDs or reading the status of switches. Additionally, the input ports can be used to monitor the status of various sensors, making this expander an excellent choice for industrial control, home automation, and other applications where multiple I/Os are necessary.

The device also comes with built-in level-shifting capabilities, which means it can interface with components that operate at different voltage levels, thus ensuring compatibility with a wide range of microcontrollers and peripherals. This feature is particularly beneficial in mixed-voltage systems and contributes to the DS4520E+'s versatility.

With its compact form factor, the DS4520E+ is available in a small, surface-mountable TSSOP-16 package, making it ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environments.

In summary, the Maxim Integrated DS4520E+ programmable I/O expander is a powerful and flexible solution for expanding the I/O capabilities of embedded systems. Its ease of use, coupled with its advanced features, makes it a valuable component for designers looking to enhance their products with additional inputs and outputs.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1738 $55.5642
20+ $5.0657 $101.3140
31+ $4.9074 $152.1294
43+ $4.7491 $204.2113
55+ $4.5908 $252.4940
73+ $4.1159 $300.4607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess