Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1153556-BH7826FVM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH7826FVM CAD Model

Description

The BH7826FVM is a high-performance audio power amplifier IC from Rohm Semiconductor, designed for a wide range of audio applications demanding high output power and low distortion. This amplifier is engineered to deliver clear and powerful sound while maintaining high efficiency and minimizing external component requirements.

Applications

  • Home audio systems: Used in stereo receivers, integrated amplifiers, and bookshelf speakers to provide robust audio amplification.
  • Automotive audio systems: Integrated into car audio head units and external amplifiers to enhance the in-car listening experience.
  • Portable audio devices: Employed in portable speakers, boomboxes, and headphone amplifiers where high power and efficiency are crucial.
  • Multimedia devices: Found in televisions, soundbars, and gaming consoles to improve audio output quality.
  • Active speaker systems: Used as the amplification stage in self-powered speakers and studio monitors.

Features

  • High Output Power: Delivers substantial output power to drive speakers effectively, ensuring rich and dynamic audio reproduction.
  • Low Distortion: Minimizes harmonic and intermodulation distortion, resulting in clear and accurate sound.
  • High Efficiency: Operates with high efficiency, reducing power consumption and heat dissipation, making it suitable for battery-powered applications.
  • Built-in Protection Circuits: Incorporates overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the amplifier and connected components.
  • Compact Package: Available in a compact surface-mount package, enabling space-saving designs.
  • Adjustable Gain: Allows for gain adjustment to match different input signal levels and speaker impedances.
  • Mute Function: Includes a mute function to silence the audio output during power-up/down or when necessary.

Benefits

  • Superior Audio Quality: Provides exceptional audio clarity and fidelity, enhancing the listening experience.
  • Reliable Performance: Built-in protection features ensure stable and reliable operation under various conditions.
  • Simplified Design: Requires fewer external components, reducing the overall cost and complexity of audio system designs.
  • Energy Efficient: Minimizes power consumption, extending battery life in portable applications and reducing energy costs in fixed installations.
  • Space Saving: Compact package allows for integration into small and densely populated circuit boards.

Additional Details

The BH7826FVM typically operates from a single power supply, further simplifying the design process. It is designed to drive low-impedance speakers, commonly found in consumer audio equipment. The device's thermal characteristics are optimized for efficient heat dissipation, allowing it to deliver high power without overheating. Rohm Semiconductor provides comprehensive datasheets and application notes to assist designers in integrating the BH7826FVM into their audio systems. The amplifier's robust design and comprehensive feature set make it a versatile solution for a wide range of audio amplification needs.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $14.7790
ECAD model for 2180BL08-U
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4902 $66.1770
325+ $0.4023 $130.7475
500+ $0.3894 $194.7000
690+ $0.3764 $259.7160
890+ $0.3648 $324.6720
1,190+ $0.3273 $389.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,610 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention