ON Semiconductor 74HCT245A Octal Bus Transceiver
The 74HCT245A from ON Semiconductor is a high-performance, octal bus transceiver designed to provide bidirectional communication between data buses. The device allows data transmission from the A bus to the B bus and from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device so that the buses are effectively isolated.
Key Features
- High-Speed Performance: The 74HCT245A operates at high speeds, ensuring rapid data transfer between buses, which is crucial for applications that require efficient communication.
- Compatibility: This device is designed to be compatible with TTL levels, which allows for seamless integration with a wide range of existing systems and components.
- Low Power Consumption: It has a low power consumption, making it suitable for use in power-sensitive applications.
- Octal Bidirectional Transceiver: With 8 channels, it can handle 8 data lines simultaneously, providing efficient data handling capabilities.
- Multiple Package Options: The 74HCT245A is available in various package types, including DIP, SOIC, and TSSOP, offering flexibility for different PCB layouts and space requirements.
Applications
The versatility of the 74HCT245A makes it ideal for a variety of applications, such as:
- Bus interface or bus extension in microprocessor/microcontroller-based systems.
- Data transfer between two different systems or logic levels.
- Memory switching, where the device can be used to select between two sets of memory banks.
- Peripheral driving, where the device can be used to drive peripherals with different voltage requirements from the microprocessor.
Technical Specifications
The 74HCT245A operates within a supply voltage range of 4.5V to 5.5V, has an operating temperature range of -40°C to +85°C, and provides a standard output current of -6mA or 6mA. Its symmetrical output impedance ensures high noise immunity and low output skew, making it a reliable choice for critical data transmission tasks.