EN
  • EN
  • DE

74HC4066ADTR2

Part No 74HC4066ADTR2
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 717317-74HC4066ADTR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4066ADTR2 CAD Model

Description

ON Semiconductor 74HC4066ADTR2 Quad Analog Switch

The 74HC4066ADTR2 from ON Semiconductor is a high-speed Si-gate CMOS device that is pivotal in the realm of digital electronics. It is designed to provide four independent bilateral switches, making it an ideal choice for switching analog signals and digital signals up to 20V peak-to-peak. This versatile component is commonly utilized in a wide array of applications, ranging from signal gating, modulation, demodulation to switching in communication, sample and hold circuits, and analog-to-digital and digital-to-analog conversion systems.

The 74HC4066ADTR2 is characterized by its low power consumption and high noise immunity, typical of CMOS devices. It operates over a wide range of supply voltages from 2V to 6V, which makes it compatible with TTL levels and capable of interfacing with most microcontrollers and digital systems. The low "ON" resistance of the switch ensures minimal signal distortion, providing a reliable pathway for analog signals.

Each switch of the 74HC4066ADTR2 is controlled by an independent control input, which allows for precise control over the signal path. When the control input is held high, the switch is turned on, and the analog input is connected to the output. Conversely, when the control input is low, the switch is off, and the connection between the input and output is open, preventing signal transmission.

Moreover, the device features a robust design with latch-up performance that meets 100mA per JESD78, Class II level A. This ensures that the switches are protected from the latch-up phenomenon, which can be triggered by over-voltage conditions, providing an additional layer of security for sensitive electronic systems.

Available in a TSSOP-14 package, the 74HC4066ADTR2 is designed for surface-mount technology, making it suitable for compact and high-density PCB designs. Its packaging is also conducive to automated assembly processes, allowing for efficient mass production.

In summary, the ON Semiconductor 74HC4066ADTR2 is a reliable and versatile quad analog switch that offers excellent performance for a wide range of electronic applications. Its compatibility with various voltage levels and low power consumption makes it an excellent choice for designers looking to incorporate analog switching capabilities into their circuits.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Texas Instruments
Lowest to $12.6416
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7771 $62.1023
30+ $3.9189 $117.5670
46+ $3.7965 $174.6390
63+ $3.6741 $231.4683
82+ $3.5516 $291.2312
109+ $3.1843 $347.0887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess