ON Semiconductor 74HC245AFEL Octal Bus Transceiver
The 74HC245AFEL from ON Semiconductor is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the 74HC series, which is known for its high speed and low power consumption, making it an excellent choice for a wide range of digital applications.
The 74HC245AFEL facilitates bidirectional communication with 3-state outputs, which allows for connection to a bus without interfering with the bus activity. This is particularly useful in systems where multiple devices share a common bus line and need to communicate with each other without causing contention or data corruption.
Key features of the 74HC245AFEL include:
- Logic Type: CMOS
- Operating Voltage: 2 V to 6 V
- Output Current: High 6 mA, Low 6 mA
- Pin Count: 20 pins
- Propagation Delay Time: 13 ns at 4.5 V
- Operating Temperature Range: -55°C to +125°C
With its wide operating voltage range, the 74HC245AFEL can interface with systems operating at different logic levels, making it highly versatile for various applications. The device's low propagation delay ensures reliable and fast data transfer, which is critical for high-speed digital systems.
The 74HC245AFEL comes in a SOP-20 package, which is ideal for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The robust operating temperature range ensures that the device can perform reliably in extreme environments, from industrial to automotive settings.
In summary, the ON Semiconductor 74HC245AFEL octal bus transceiver is a powerful component that provides high-speed, bidirectional data transfer capabilities with low power consumption. Its compatibility with different logic levels, combined with its small package size and resilience to harsh temperatures, makes it a flexible and reliable choice for designers looking to facilitate efficient data communication in their digital systems.