EN
  • EN
  • DE

SN74ABT7819A-30PH

Part No SN74ABT7819A-30PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80-QFP / Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 33.3MHz 14ns 80-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 33.3MHz
Access Time 14ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x20)
Base Product Number 74ABT7819
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258915-SN74ABT7819A-30PH
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819A-30PH CAD Model

Description

SN74ABT7819A-30PH: High-Performance Synchronous FIFO Memory

The SN74ABT7819A-30PH is a state-of-the-art synchronous FIFO (First In, First Out) memory module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This FIFO memory chip is engineered to provide high-speed, reliable data buffering in applications requiring data storage and retrieval in the same order it was entered.

Key Features:

  • Memory Capacity: The SN74ABT7819A-30PH offers a substantial memory capacity, making it suitable for a variety of demanding applications.
  • Data Rate: With a fast data rate, this FIFO memory can keep up with high-speed data processing requirements, ensuring that data flows smoothly and efficiently through your system.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, contributing to the overall energy efficiency of your system.
  • Wide Operating Temperature Range: This device is built to perform reliably across a broad range of temperatures, making it versatile for use in different environments.
  • Package Type: The SN74ABT7819A-30PH comes in a durable and compact package, ensuring it can be integrated into various hardware designs without excessive space requirements.

Applications:

The versatility of the SN74ABT7819A-30PH allows it to be employed in numerous applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Data processing systems
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT7819A-30PH is no exception. Customers can trust in the rigorous testing and quality control measures that ensure this FIFO memory module performs to the highest standards.

Whether you are developing a new high-speed data system or upgrading an existing one, the SN74ABT7819A-30PH from Texas Instruments represents an excellent choice for your synchronous FIFO memory needs, combining performance, efficiency, and reliability in a single component.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess