Products specifications Report Issue?

Categories Relays
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 30 Ohm
Load Current 150mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SMD
Relay Type Relay
Win Source Part Number 1090126-PS7141L-2A-E3-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Family Name PS7141L-2A
Introduction Date September 12, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PS7141L-2A-E3-A CAD Model

Description

The PS7141L-2A-E3-A is a solid state relay (SSR) manufactured by California Eastern Laboratories (CEL), which partners with NEC. This SSR is designed for switching AC or DC loads using an optically isolated input. It offers high isolation voltage, low on-resistance, and fast switching speeds, making it suitable for a wide range of applications requiring reliable and safe switching.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and process control equipment for switching actuators and sensors.
  • Power Control: Employed in lighting control systems, heating systems, and power distribution systems for switching AC loads.
  • Telecommunications: Utilized in telecommunication equipment, such as telephone switches and data communication systems, for signal switching and isolation.
  • Medical Equipment: Integrated into medical devices, patient monitoring systems, and diagnostic equipment for safe and reliable switching.
  • Security Systems: Found in security systems, such as alarm systems and access control systems, for switching relays and signaling devices.

Features

  • Optically Isolated Input: Provides high isolation voltage between the control circuit and the load circuit, ensuring safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay, improving efficiency.
  • Fast Switching Speed: Enables rapid switching of loads, allowing for precise control and responsiveness.
  • Surface Mount Package: Available in compact surface-mount packages for easy integration into high-density circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.

Benefits

  • Enhanced Safety: Provides high isolation voltage, protecting control circuits from high-voltage loads.
  • Improved Efficiency: Low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Reliable Switching: Solid-state design ensures long-term reliability and eliminates mechanical wear and tear.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Simplified Control: Optically isolated input simplifies control circuit design and reduces the risk of interference.

Additional Details

The PS7141L-2A-E3-A typically has a load voltage of up to 60V and a load current of up to 1.2A. The isolation voltage can be several kilovolts, depending on the specific configuration. It has an input control voltage of 3V to 5.5V. The operating temperature range is typically from -40°C to +85°C. The package type is 8-Pin SOP.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for LH1531AB
Vishay
SOP-8 SSR DUAL 1 FORM A
Lowest to $26.5199
ECAD model for LH1532FPTR
Infineon Technologies
Need more? Email Us
ECAD model for LH1524AAC
NEC
Relay SSR 50mA 1.4V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS710B-1A-A
Vishay
Need more? Email Us
ECAD model for LH1500
Omron
SSR RELAY SPST-NO 110MA 0-350V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.2890
ECAD model for G3VM-351VY(TR05)
Vishay
DIP-6 SSR 1 FORM A
Lowest to $1.8525
ECAD model for LH1550AT
Vishay
DIP-6 SSR 1 FORM B 3750 VRMS
Need more? Email Us
ECAD model for LH1501BT
IXYS
RELAY OPTOMOS 200MA SP-NO 6-SMD
Lowest to $7.1432
ECAD model for LCA127

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention