EN
  • EN
  • DE

SN74ABT7819A-10PN

Part No SN74ABT7819A-10PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80LQFP / Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 100MHz 8ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 100MHz
Access Time 8ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ABT7819
Other Names 2156-SN74ABT7819A-10PN-TI,TEXTISSN74ABT7819A-10PN
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258917-SN74ABT7819A-10PN
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819A-10PN CAD Model

Description

SN74ABT7819A-10PN - High-Performance RAM by Texas Instruments

The SN74ABT7819A-10PN is a state-of-the-art synchronous static RAM (SSRAM) device from Texas Instruments, designed for high-speed data storage and retrieval in advanced computing and digital processing applications. With its robust architecture and cutting-edge technology, this product delivers exceptional performance and reliability, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features:

  • Memory Configuration: The device features a large memory capacity, organized as 512K x 18 bits, providing ample storage space for demanding applications.
  • Speed: It operates with a high-speed access time of 10 ns, ensuring rapid data access and processing capabilities that are crucial for time-sensitive tasks.
  • Interface: The SN74ABT7819A-10PN utilizes a synchronous interface, allowing for precise timing and control over data transactions, which is essential for maintaining data integrity in complex systems.
  • Power Management: This SSRAM device offers low-power operation, which is critical for energy-efficient designs. It is particularly suitable for portable and battery-powered devices where power conservation is paramount.
  • Package: The product comes in a 64-pin plastic DIP (PDIP) package, ensuring easy integration into a variety of circuit boards and systems.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in extreme environmental conditions.

Applications:

The SN74ABT7819A-10PN is versatile and can be used in a range of applications, including:

  • High-performance computing systems
  • Digital signal processing (DSP)
  • Networking and telecommunications equipment
  • Embedded systems
  • Industrial control systems

Quality and Support:

Texas Instruments is renowned for its commitment to quality and customer support. The SN74ABT7819A-10PN is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of performance and durability. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers.

Overall, the SN74ABT7819A-10PN from Texas Instruments represents a perfect blend of speed, efficiency, and reliability, suitable for enhancing the performance of a wide array of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess