EN
  • EN
  • DE

2SK932-24-TB-E

Part No 2SK932-24-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 50MA 200MW CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 15V
Current - Drain (Idss) @ Vds (Vgs=0) 14.5mA @ 5V
Current Drain (Id) - Max 50mA
Voltage - Cutoff (VGS off) @ Id 200mV @ 100μA
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 006005-2SK932-24-TB-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK932-24-TB-E CAD Model

Description

2SK932-24-TB-E - ON Semiconductor

The 2SK932-24-TB-E is a high-performance MOSFET designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This N-Channel MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient and power management solutions for a wide range of applications. The device is well-suited for use in power switching circuits, motor control systems, and other high-speed switching applications.

Key Features:

  • Low On-Resistance: The 2SK932-24-TB-E features a low on-resistance, which helps in reducing power loss and improving efficiency in electronic circuits. This characteristic is particularly important for applications where power conservation is critical.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it an ideal choice for modern electronic applications that require rapid switching capabilities, such as power supplies and DC-DC converters.
  • High Breakdown Voltage: With a high breakdown voltage, the 2SK932-24-TB-E can handle higher voltages without breaking down, which is essential for applications that operate at high voltages.
  • Enhanced Durability: The device is designed for reliability and durability, which ensures a long operational life even under harsh conditions.

Applications:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • Load Switches
  • Power Amplifiers

Product Specifications:

Parameter Value Configuration Single Channel Mode Enhancement Channel Type N-Channel Drain-Source Breakdown Voltage 240 V Continuous Drain Current ID Power Dissipation PD Operating Temperature Range -55°C to +150°C

The 2SK932-24-TB-E from ON Semiconductor is a robust and reliable component that offers excellent performance for a variety of electronic applications. With its superior efficiency and high-speed switching capabilities, it stands out as a preferred choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8940 $53.6400
140+ $0.7335 $102.6900
215+ $0.7106 $152.7790
295+ $0.6877 $202.8715
380+ $0.6648 $252.6240
505+ $0.5960 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,680 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess