EN
  • EN
  • DE

SCAN921023SLCX

Part No SCAN921023SLCX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10BIT 49-FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Serializer
Data Rate 660Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 49-BGA (7x7)
Win Source Part Number 1094879-SCAN921023SLCX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCAN921023SLCX CAD Model

Description

The Texas Instruments SCAN921023SLCX is a high-performance, low-power LVDS (Low Voltage Differential Signaling) serializer/deserializer (SerDes) chipset designed to meet the rigorous demands of high-speed data transmission. This chipset is particularly well-suited for applications that require the transfer of high-speed digital data over long distances or through noisy environments, making it an ideal solution for industrial, automotive, and telecommunications industries.

Key Features

  • High-Speed Data Transmission: The SCAN921023SLCX supports data rates up to 2.3 Gbps, enabling rapid and efficient data transfer.
  • Reduced EMI: LVDS technology minimizes electromagnetic interference, which is critical in sensitive applications and reduces the need for extensive shielding.
  • Low Power Consumption: With its low-voltage signaling, the chipset consumes less power, which is advantageous for portable and battery-powered devices.
  • Extended Cable Length: The SerDes capability allows for data transmission over longer cable lengths without signal degradation, which is essential for complex system setups.
  • Robust Error Handling: The inclusion of error detection and handling mechanisms ensures data integrity and reliable communication.

Applications

  • High-resolution video transmission
  • Data communication in automotive systems
  • High-speed networking equipment
  • Industrial control and automation systems

The SCAN921023SLCX is housed in a compact package that is designed to fit into space-constrained applications. Its robust design ensures that it can operate under a wide range of temperatures and environmental conditions, making it a versatile choice for various applications.

With its combination of high-speed performance, low power consumption, and reduced electromagnetic interference, the Texas Instruments SCAN921023SLCX SerDes chipset is a powerful solution for designers looking to improve their data transmission systems. Whether it's for transmitting high-definition video or ensuring reliable communication in an industrial setting, this chipset provides the performance and reliability that modern applications demand.

You May Also Be Interested in

Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4831 $52.4493
7+ $14.3451 $100.4157
11+ $13.8968 $152.8648
15+ $13.4485 $201.7275
20+ $13.0002 $260.0040
26+ $11.6554 $303.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess