EN
  • EN
  • DE

2SK715V-AC

Part No 2SK715V-AC
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 50MA 300MW SPA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Drain-Source Breakdown Voltage 15V
Current - Drain (Idss) @ Vds (Vgs=0) 10mA @ 5V
Current Drain (Id) - Max 50mA
Voltage - Cutoff (VGS off) @ Id 600mV @ 100μA
Max Input Capacitance 10pF @ 5V
Maximum Power Dissipation 300mW
Temperature Range - Operating 125°C (TJ)
Mounting Through Hole
Case / Package 3-SPA
Win Source Part Number 1004771-2SK715V-AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK715V-AC CAD Model

Description

ON Semiconductor 2SK715V-AC Overview

The 2SK715V-AC is a state-of-the-art power MOSFET product from ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance component is designed to meet the needs of a wide range of electronic applications, offering superior efficiency, reliability, and thermal performance.

Key Features

  • High Drain-Source Voltage (VDS): The 2SK715V-AC is capable of handling high voltages, making it suitable for various applications that require a robust voltage handling capability.
  • Low On-Resistance (RDS(on)): With its low on-resistance, the device ensures minimal power loss and better efficiency during operation, which is critical for energy-sensitive designs.
  • Fast Switching Speed: The MOSFET is engineered for fast switching, which reduces switching losses and improves performance in high-frequency applications.
  • High Current Capacity: It is capable of supporting high current loads, making it ideal for power-intensive applications.
  • Enhanced Thermal Characteristics: The device features excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The 2SK715V-AC from ON Semiconductor is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK715V-AC MOSFET is manufactured with rigorous standards, ensuring it meets the demanding requirements of industrial and automotive industries. Its reliability is backed by ON Semiconductor's reputation for producing durable and dependable components.

Environmental Considerations

In adherence to global environmental standards, the 2SK715V-AC is designed with eco-friendly materials and processes, ensuring minimal environmental impact and compliance with RoHS directives.

You May Also Be Interested in

Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
Lowest to $0.7335

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess