EN
  • EN
  • DE

2SK4096LS-S

Part No 2SK4096LS-S
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160423-2SK4096LS-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4096LS-S CAD Model

Description

ON Semiconductor 2SK4096LS-S N-Channel MOSFET

The 2SK4096LS-S is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power management solutions that cater to a wide range of applications. The 2SK4096LS-S is particularly suitable for high-speed switching applications, making it a preferred choice for engineers and designers in the field.

Key Features

  • Low On-Resistance: The MOSFET is engineered to have a low on-resistance, which results in reduced conduction losses and improved power efficiency. This feature is crucial for applications that require high current handling with minimal power dissipation.
  • High-Speed Switching: Designed for fast switching applications, the 2SK4096LS-S ensures that devices can operate at higher frequencies without compromising on performance, thus enabling more efficient power conversion.
  • High Breakdown Voltage: With a high breakdown voltage, this MOSFET can handle the stresses of voltage spikes and transients, providing reliable performance under challenging conditions.
  • Low Gate Charge: The reduced gate charge of the 2SK4096LS-S allows for lower switching losses and faster operation, which is vital for high-frequency power switching applications.

Applications

The versatility of the 2SK4096LS-S MOSFET makes it suitable for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-to-DC Converters
  • Motor Drives
  • Inverters
  • Automotive Applications
  • Lighting Solutions

Product Specifications

The 2SK4096LS-S features several technical specifications that make it a robust component for power management systems:

  • Drain-Source Voltage (VDS): High voltage rating for handling peak operational requirements.
  • Continuous Drain Current (ID): The ability to sustain a high continuous current, which is essential for high-power applications.
  • Power Dissipation (PD): Adequate power dissipation capacity to maintain stability and reliability during operation.
  • Operating Temperature Range: A wide operating temperature range to ensure performance across various environmental conditions.

With its combination of efficiency, reliability, and performance, the ON Semiconductor 2SK4096LS-S N-Channel MOSFET is an excellent choice for designers seeking a component that delivers in demanding power management scenarios.

You May Also Be Interested in

Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention