Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160401-2SK4067-TL-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SK4067
Introduction Date December 17, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK4067-TL-E CAD Model

Description

The 2SK4067-TL-E is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This N-Channel MOSFET is a testament to ON Semiconductor's commitment to providing advanced power management solutions that cater to a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The 2SK4067-TL-E MOSFET boasts a low on-resistance, which reduces power loss and improves efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides fast transition times, contributing to the overall performance of the system.
  • High Drain-Source Voltage: With a high drain-source voltage (V<sub>DS), this component can handle significant voltage levels, making it suitable for robust applications.
  • Low Gate Charge: The reduced gate charge (Q<sub>G) allows for lower switching energies and faster operation of the device.
  • Enhanced Durability: The 2SK4067-TL-E comes in a robust package, ensuring long-term reliability and durability even under challenging conditions.

Applications

The 2SK4067-TL-E MOSFET is versatile and can be used in various electronic devices and systems. Its typical applications include:

  • DC/DC converters
  • Power management systems
  • Motor drives and controls
  • Inverters
  • Switching regulators
  • LED lighting solutions

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 50A Power Dissipation (P<sub>D) 45W Operating Temperature Range -55°C to +150°C

With its superior performance and ON Semiconductor's quality assurance, the 2SK4067-TL-E MOSFET is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBFU310LT
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
ON Semiconductor
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI
Lowest to $0.6584
ECAD model for 2SK2625LS
Vishay
Need more? Email Us
ECAD model for SST204-E3
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention