EN
  • EN
  • DE

LTC4290BIUJ#PBF

Part No LTC4290BIUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet 25.5W 40-Pin QFN EP / IC POE 802.3AT 8-PORT PSE 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PSE)
Number of Channels 8
Power - Max 25.5W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 45 V ~ 57 V
Operating Supply Current 9mA
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 784048-LTC4290BIUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4290
Introduction Date August 27, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4290BIUJ#PBF CAD Model

Description

The LTC4290BIUJ#PBF is a cutting-edge Power over Ethernet (PoE) controller chip designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This advanced product is specifically engineered to facilitate the delivery of power over Ethernet cabling to powered devices (PDs) in a highly efficient and reliable manner.

Key Features

  • Compliance: The LTC4290BIUJ#PBF is fully compliant with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, ensuring compatibility with a wide range of devices and systems.
  • Ports: It supports up to eight PoE ports, which makes it ideal for small to medium-sized networked systems requiring multiple powered devices.
  • Power Management: The chip features advanced power management capabilities, including per-port power limiting and prioritization, which helps to maximize the efficiency of the power supply and ensure the reliable operation of connected devices.
  • Temperature Range: With an industrial temperature range, the LTC4290BIUJ#PBF is suitable for use in environments that experience extreme temperatures, maintaining performance and reliability.
  • Package: The device comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The LTC4290BIUJ#PBF is versatile and can be used in a variety of applications, including:

  • Enterprise and industrial Ethernet switches
  • Wireless network access points
  • IP surveillance cameras
  • VoIP phone systems

Technical Specifications

  • Input Voltage Range: The controller operates within a broad input voltage range to accommodate various power supply specifications.
  • Advanced Diagnostics: Integrated diagnostic features enable real-time monitoring of system status, providing alerts for fault conditions and ensuring quick resolution of issues.
  • Energy Efficiency: The LTC4290BIUJ#PBF is designed to optimize power usage, reducing overall energy consumption and cost.

In summary, the LTC4290BIUJ#PBF from Linear Technology is a highly reliable and efficient solution for powering multiple devices over Ethernet. Its robust feature set and compliance with PoE standards make it a top choice for network engineers and system integrators looking to deploy PoE-enabled systems.

You May Also Be Interested in

Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $8.0180
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1106 $56.7742
16+ $6.6549 $106.4784
24+ $6.4469 $154.7256
33+ $6.2390 $205.8870
42+ $6.0310 $253.3020
56+ $5.4071 $302.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess