EN
  • EN
  • DE

2SK300-T1

Part No 2SK300-T1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159761-2SK300-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK300-T1 CAD Model

Description

Product Overview: 2SK300-T1 from ON Semiconductor

The 2SK300-T1 is a high-performance N-Channel Junction Field Effect Transistor (JFET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This discrete semiconductor product offers a compact design with superior electrical characteristics, making it an ideal choice for various applications requiring efficient voltage control and signal amplification.

Key Features

  • High Voltage Tolerance: The 2SK300-T1 is capable of handling high voltages, which makes it suitable for applications in power management and voltage regulation circuits.
  • Low Gate Leakage Current: This JFET features a low gate leakage current, ensuring minimal power loss and enhancing the overall efficiency of the electronic system.
  • Fast Switching Speed: With its fast switching capabilities, the 2SK300-T1 can operate efficiently in high-frequency circuits, providing rapid response times.
  • Low On-Resistance: The low on-resistance of the device allows for a lower voltage drop when conducting, which translates to better performance and reduced power dissipation.
  • High Input Impedance: The high input impedance characteristic of the 2SK300-T1 makes it an excellent choice for input stages of amplifiers, ensuring minimal loading on previous circuit stages.

Applications

The 2SK300-T1 is versatile and can be used in a wide array of electronic circuits. It is particularly useful in:

  • Audio Amplifiers
  • Voltage Controlled Oscillators
  • Switching Circuits
  • Power Supplies
  • Analog Switches
  • Buffer Stages in Signal Processing

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The 2SK300-T1 is built to meet rigorous industry standards, ensuring reliability and performance in even the most demanding conditions. It is available in a small surface-mount package, providing a space-saving solution without compromising on quality or functionality.

With its robust design and superior electrical properties, the 2SK300-T1 from ON Semiconductor is an excellent choice for designers looking to enhance their electronic designs with a reliable and efficient JFET.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess