EN
  • EN
  • DE

SN74HC193NS

Part No SN74HC193NS
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC193
Standard Package 750 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 734579-SN74HC193NS
Ultra Librarian 3D Model Ultra Librarian SN74HC193NS CAD Model

Description

Product Overview: SN74HC193NS from Texas Instruments

The SN74HC193NS is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a 4-bit synchronous up/down binary counter that offers a wide range of counting operations for various electronic applications.

Key Features

  • Counting Sequence: The SN74HC193NS is capable of performing both up and down counting, providing versatility in usage across different applications that require precise counting operations.
  • Technology: This device is built using high-performance silicon-gate CMOS technology, ensuring low power consumption along with high noise immunity characteristic of CMOS integrated circuits.
  • Operating Voltage: It operates over a wide range of voltages from 2V to 6V, making it suitable for battery-operated and low-voltage systems.
  • Output Capability: The counter features standard outputs which can drive up to 10 LS-TTL loads, providing sufficient drive capability for most applications.
  • Synchronous Counting: Synchronous operation is provided by having all flip-flops clocked simultaneously, ensuring accurate and reliable counting.
  • Design Flexibility: The SN74HC193NS includes features such as individual jam inputs to each counter, a carry output for n-bit cascading, and a lookahead carry for high-speed counting chains.

Applications

The SN74HC193NS is widely used in numerous electronic systems, including:

  • Industrial control systems
  • Instrumentation and measurement equipment
  • Consumer electronics
  • Computers and computer peripherals
  • Networking equipment

Package and Quality

The device is offered in a 16-pin plastic SOP (Small Outline Package) that is both light-weight and space-efficient, making it ideal for compact designs. Texas Instruments is known for their commitment to high standards, ensuring that each SN74HC193NS counter meets rigorous quality control measures for performance and reliability.

Overall, the SN74HC193NS from Texas Instruments represents a reliable and efficient solution for designers looking to incorporate a versatile up/down counter into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9662 $53.1410
130+ $0.7928 $103.0640
200+ $0.7681 $153.6200
270+ $0.7433 $200.6910
350+ $0.7185 $251.4750
470+ $0.6442 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess