EN
  • EN
  • DE

SN74ALS569ANSR

Part No SN74ALS569ANSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNCH 4BIT U/D 20SO  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259031-SN74ALS569ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS569ANSR CAD Model

Description

The SN74ALS569ANSR is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor innovation. This device belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is designed to offer both speed and energy efficiency for a variety of digital applications.

Key Features

  • Logic Type: Binary Counter
  • Function: Up/Down Counter
  • Number of Bits: 4 bits
  • Count Rate: 25 MHz
  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: SOIC-20

The SN74ALS569ANSR is a versatile binary counter that is capable of operating as either an up-counter or a down-counter. It is commonly used in digital systems for counting pulses, frequency division, and other applications where a reliable and precise counting mechanism is required. The device can count at a rate of up to 25 MHz, making it suitable for high-speed operations.

With a supply voltage ranging from 4.5 V to 5.5 V, the SN74ALS569ANSR is designed to work with standard 5V systems, providing compatibility with a wide range of digital circuits. The operating temperature range from 0°C to 70°C ensures stable performance across various environmental conditions.

The SN74ALS569ANSR is packaged in a SOIC-20 format, which is a small-outline integrated circuit with 20 leads. This compact form factor makes it an excellent choice for space-constrained applications while still offering easy handling and soldering for manufacturing and prototyping.

In summary, the SN74ALS569ANSR from Texas Instruments is a reliable and efficient solution for designers who require a high-speed counting function in their digital systems. Its low power consumption, combined with its robust performance and compact packaging, make it an ideal choice for a wide range of electronic projects and commercial products.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess