EN
  • EN
  • DE

MBR1045CT T/P

Part No MBR1045CT T/P
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 754722-MBR1045CT T/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR1045CT T/P CAD Model

Description

The MBR1045CT T/P is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in various power supply and circuit applications. This device features a low forward voltage drop and fast switching speed, making it ideal for applications where minimizing power losses and maximizing efficiency are crucial.

Applications:

  • Switching Power Supplies: Used as a rectifier in secondary circuits for efficient power conversion.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current during switching.
  • DC-DC Converters: Enables efficient voltage regulation in step-up and step-down converters.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • LED Lighting: Used in LED drivers for efficient and reliable current regulation.

Features:

  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Reliability: Designed for long-term reliability and stability.
  • Pb Free/RoHS Compliant: Meets environmental regulations for lead-free products.
  • Guard Ring Die Construction: Provides overvoltage protection.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Faster Switching: Enables higher operating frequencies.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The MBR1045CT T/P is a dual Schottky rectifier in a TO-220 package. It features a common cathode configuration, making it suitable for various circuit topologies. The device has a maximum repetitive peak reverse voltage of 45V and a maximum average forward current of 10A (5A per diode). Its low forward voltage drop, typically around 0.55V at 5A, contributes to its high efficiency. The high surge current capability allows it to handle transient conditions without damage, ensuring reliable operation.

The device's fast switching speed is essential for high-frequency applications, reducing switching losses and improving overall efficiency. The TO-220 package provides good thermal performance, allowing the device to dissipate heat effectively. The MBR1045CT T/P is commonly used in power supplies, DC-DC converters, and other applications where efficient and reliable rectification is required. The guard ring die construction also protects the diode from damage due to transient voltage spikes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toko America Inc.
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess