EN
  • EN
  • DE

2SK2951-TD-E

Part No 2SK2951-TD-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 200V 1A 4-Pin(3+Tab) Case PCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 038932-2SK2951-TD-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SK2951
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2951-TD-E CAD Model

Description

2SK2951-TD-E: A High-Efficiency Power MOSFET from ON Semiconductor

The 2SK2951-TD-E is a cutting-edge power MOSFET device manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is specifically designed to meet the high-performance requirements of modern electronic applications, where efficiency and reliability are paramount. As a testament to ON Semiconductor's commitment to excellence, the 2SK2951-TD-E offers superior switching performance and low on-resistance, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The 2SK2951-TD-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides faster response times, ensuring that power regulation is both swift and precise.
  • Enhanced Durability: ON Semiconductor has engineered the 2SK2951-TD-E to withstand harsh operating conditions, ensuring a long operational lifespan even under high stress and temperature variations.
  • Energy-Efficient: This device exemplifies ON Semiconductor's dedication to energy efficiency, helping to minimize power loss and heat generation in a wide range of applications.

Applications

The versatility of the 2SK2951-TD-E allows it to be used in numerous applications including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Switching Regulators
  • Automotive Systems
  • Renewable Energy Systems

Technical Specifications

Here's a brief overview of the technical specifications for the 2SK2951-TD-E:

  • Drain-to-Source Voltage (VDS): 60V
  • Continuous Drain Current (ID): 5A
  • Power Dissipation (PD): 30W
  • Operating Temperature Range: -55°C to +150°C

With its robust design and superior performance characteristics, the 2SK2951-TD-E from ON Semiconductor stands out as a top choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems. Whether it's for industrial, automotive, or consumer electronics, this power MOSFET is engineered to deliver outstanding performance where it counts.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2206 $115.8150
815+ $0.2137 $174.1655
1,120+ $0.2067 $231.5040
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention