EN
  • EN
  • DE

AS5048A-HTSP

Part No AS5048A-HTSP
Manufacturer ams
Catalog Position Sensors - Angle, Linear Position Measuring
Description Rotary Position Sensor 5.5V/3.6V Digital Output 14-Pin TSSOP T/R / IC ENCODER ROTARY 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Status Active
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° to 360°, Continuous
Output PWM, SPI
Actuator Type External Magnet Not Included
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C to 150°C
Win Source Part Number 59664-AS5048A-HTSP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 4,500
Family Name AS5048A
Introduction Date April 10, 2012
ECCN EAR99
Country of Origin Austria
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AS5048A-HTSP CAD Model

Description

AS5048A-HTSP Overview

The AS5048A-HTSP is an advanced 14-bit rotary position sensor ideal for high-resolution measurements in various applications. Its SPI and I2C interfaces offer seamless integration with modern systems.

  • Applications:
    • Robotics
    • Servo Motor Control
    • Medical Devices
  • Features and Benefits:
    • 14-bit resolution for superior precision
    • Non-contact magnetic sensing for reduced wear
    • Versatile communication options with SPI and I2C
  • Additional Details:
    • Operating temperature range from -40°C to +150°C
    • Supply voltage range of 3.3V to 5V

You May Also Be Interested in

TE Connectivity
HALLOW SHAFT RESOLVER - SIZE 15
Need more? Email Us
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $4.9388
TE Connectivity
LINEAR POSITION SENSORS-LVDT/LVI
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
Honeywell
POTENTIOMETER
Lowest to $0.1222
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $4.3480
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4415 $53.2980
28+ $3.6444 $102.0432
43+ $3.5305 $151.8115
59+ $3.4166 $201.5794
76+ $3.3027 $251.0052
102+ $2.9610 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess