EN
  • EN
  • DE

2SK2624FG

Part No 2SK2624FG
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SILICON MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159556-2SK2624FG
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2624FG
Introduction Date October 19, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2624FG CAD Model

Description

2SK2624FG - ON Semiconductor

The 2SK2624FG is a state-of-the-art N-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to deliver high-speed switching performance with low on-resistance, making it an ideal choice for a variety of applications that demand efficiency and reliability.

Key Features

  • Low On-Resistance: The device offers a low on-state resistance, which translates to reduced conduction losses and improved power efficiency in your applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SK2624FG is well-suited for high-frequency applications, ensuring minimal switching losses and better overall performance.
  • Robust Thermal Performance: Engineered for optimal thermal management, this MOSFET can handle high temperatures without compromising its performance, making it reliable for strenuous conditions.
  • Gate Charge: The device is designed with a low total gate charge, which reduces the power required to switch the device on and off, thereby conserving energy in electronic circuits.

Applications

The versatility of the 2SK2624FG MOSFET allows it to be used in a wide array of applications, including:

  • Power supply units
  • DC/DC converters
  • Motor drives
  • Inverters
  • Switching regulators
  • Lighting systems

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 500V Continuous Drain Current (I<sub>D) 1A Power Dissipation (P<sub>D) 50W Operating Temperature -55°C to +150°C

The 2SK2624FG MOSFET from ON Semiconductor is a testament to the company's commitment to providing high-quality components that enhance the efficiency and durability of electronic systems. With its superior electrical characteristics and thermal performance, this MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess