EN
  • EN
  • DE

2SK1924-SGM

Part No 2SK1924-SGM
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159207-2SK1924-SGM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1924-SGM CAD Model

Description

The 2SK1924-SGM is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This MOSFET is widely recognized for its exceptional efficiency, reliability, and thermal performance, making it an ideal choice for a broad range of power management applications.

Key Features

  • Low On-Resistance: The 2SK1924-SGM boasts a very low on-resistance, which reduces conduction losses and improves overall efficiency in circuits where it is deployed.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high frequencies without compromising performance, which is crucial for power supplies and converters.
  • High Drain-Source Voltage: With a robust maximum drain-source voltage (VDS), it can be used in higher voltage applications, providing greater flexibility for designers.
  • Enhanced Thermal Performance: The 2SK1924-SGM is designed with an advanced thermal management system, ensuring stability and longevity even under high-temperature operating conditions.

Applications

The ON Semiconductor 2SK1924-SGM MOSFET is suitable for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • Automotive Applications
  • Energy Management Systems

Product Specifications

Parameter Value
Configuration Single
Channel Type N-Channel
Drain-Source Voltage (VDS) 600V
Continuous Drain Current (ID) 12A
Power Dissipation (PD) 45W
Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable N-Channel MOSFET that delivers both power and performance, the 2SK1924-SGM from ON Semiconductor is an excellent choice. Its robust design and superior specifications ensure that it can meet the demanding requirements of modern electronic devices and systems.

You May Also Be Interested in

ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess