EN
  • EN
  • DE

74LVCH32373AEC,518

Part No 74LVCH32373AEC,518
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC 32BIT TRANSP D LATCH 96LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2.7 V to 3.6 V
Independent Circuits 4
Propagation Delay Time (ns) 3ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 127586-74LVCH32373AEC,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCH32373AEC,518 CAD Model

Description

Product Overview: 74LVCH32373AEC,518

The 74LVCH32373AEC,518 is a high-performance, low-voltage CMOS product manufactured by NXP Semiconductors. This integrated circuit is designed to be a 32-bit transparent latch with 3-state outputs, making it an ideal choice for use in a wide range of applications that require temporary data storage or output buffering.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 3.3V, which is compatible with 3.3V and 5V input logic levels, providing a flexible interface for various logic families.
  • Bus-Hold Data Inputs: The latch includes bus-hold circuitry on all data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level when open-drained.
  • Transparent Latch: The device's transparent nature means that when the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is low, the data that meets the setup time is latched at the Q outputs.
  • Output Capability: The 74LVCH32373AEC,518 can drive 50 Ohm transmission lines at 3.3V, which is suitable for addressing high-speed data transmission challenges.
  • 3-State Outputs: The outputs can be put in a high-impedance state, which is useful for sharing bus lines in a system and for reducing power consumption when outputs are not in use.
  • Low Power Consumption: The device is designed for low power dissipation, which makes it suitable for battery-operated and power-sensitive applications.

Applications

The 74LVCH32373AEC,518 is versatile and can be used in a variety of applications, including:

  • Temporary data storage
  • Output buffering for digital address and data buses
  • Communications systems
  • Computers and computer peripherals
  • Data acquisition systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVCH32373AEC,518 is no exception. It is produced with the highest design and manufacturing standards, ensuring reliable performance in demanding environments.

Environmental and Regulatory Compliance

The 74LVCH32373AEC,518 meets or exceeds industry standards for environmental and regulatory compliance, including RoHS and Green Product requirements, making it a responsible choice for environmentally conscious designs.

Overall, the 74LVCH32373AEC,518 from NXP Semiconductors is a robust and reliable component that offers a combination of high-speed operation, low power consumption, and versatile functionality, making it an excellent choice for designers in need of a high-quality transparent latch solution.

You May Also Be Interested in

Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2781 $57.8343
8+ $15.8177 $126.5416
12+ $15.3234 $183.8808
16+ $14.8290 $237.2640
21+ $14.3347 $301.0287
27+ $12.8517 $346.9959
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess