EN
  • EN
  • DE

2SJ345

Part No 2SJ345
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description P CHANNEL MOS TYPE (HIGH SPEED SWITCHING, ANAROG SWITCH APPLICATIONS) / Trans MOSFET P-CH Si 20V 0.05A 3-Pin S-Mini
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158564-2SJ345
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ345
Introduction Date June 05, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ345 CAD Model

Description

2SJ345 P-Channel MOSFET

The 2SJ345 is a P-Channel MOSFET known for its reliable performance and efficiency. Designed for a wide range of applications, this component is highly regarded in the electronics industry. It offers optimal power management solutions critical to modern electronic devices.

  • Applications:
    • Switching Regulators
    • DC-DC Converters
    • Power Management
    • Battery Management Systems
    • Load Switches
  • Features and Benefits:
    • Low On-Resistance: Provides high efficiency and reduced power loss in electronic circuits.
    • High-Speed Switching: Enhances performance in fast-switching applications.
    • Thermal Efficiency: Supports high-temperature operations, ensuring reliability.
    • Compact SMD Package: Saves space on printed circuit boards (PCBs), enabling compact designs.

Additional Details: The 2SJ345's P-Channel design is particularly suited for high-side switching applications, providing flexibility and control in power routing and system protection. With its robust construction, it can handle significant power loads, making it a reliable choice for manufacturers seeking high-quality MOSFETs for varied applications.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess