The 2SK1646-040T1 from ON Semiconductor is a robust and high-performance N-Channel MOSFET designed for a range of applications requiring efficient power management and conversion. This semiconductor device is tailored to deliver high-speed switching, low on-resistance, and superior thermal performance, making it an ideal choice for power supply designers and engineers looking to optimize their systems for efficiency and reliability.
Key Features
- High-Speed Switching: The 2SK1646-040T1 is engineered to switch on and off rapidly, which is crucial for reducing switching losses in power conversion systems.
- Low On-Resistance (RDS(on)): With its low on-resistance, this MOSFET minimizes conduction losses, leading to improved overall efficiency in applications.
- High Drain-Source Voltage (VDSS): The device can handle high voltages across the drain and source, making it suitable for high-voltage applications.
- High Current Capacity: It is capable of conducting a high amount of current, which is essential for power-intensive applications.
- Improved Thermal Performance: The 2SK1646-040T1 features an excellent thermal design that ensures reliability even under high-temperature operating conditions.
Applications
The 2SK1646-040T1 can be utilized in a wide array of applications, including but not limited to:
- Power Supplies
- DC-DC Converters
- Motor Drives
- Inverters
- Switching Regulators
- Automotive Applications
Product Specifications
| Parameter |
Value |
| Configuration |
Single |
| Channel Mode |
Enhancement |
| Channel Type |
N-Channel |
| Drain-Source Breakdown Voltage |
400 V |
| Continuous Drain Current |
2 A |
| RDS(on) |
1.7 Ω |
| Package |
TO-220 |
With its advanced features and reliable performance, the 2SK1646-040T1 from ON Semiconductor is an excellent choice for designers seeking a high-quality N-Channel MOSFET for their power management and conversion needs.